Altech Corp. Single Pole Supplementary D-Trip Circuit Breakers 1DU16R

Description
Features: UL 1077 Approval DIN Rail Mounted 17.5mm width per pole Thermal Magnetic 480Y/277V AC, 50/60Hz 10kA Short Circuit Withstand Capacity Positive Trip indicator
Request a Quote Datasheet
Description
Features: UL 1077 Approval DIN Rail Mounted 17.5mm width per pole Thermal Magnetic 480Y/277V AC, 50/60Hz 10kA Short Circuit Withstand Capacity Positive Trip indicator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Pole Supplementary D-Trip Circuit Breakers - 1DU16R - Altech Corp.
Flemington, NJ, USA
Single Pole Supplementary D-Trip Circuit Breakers
1DU16R
Single Pole Supplementary D-Trip Circuit Breakers 1DU16R
Features: UL 1077 Approval DIN Rail Mounted 17.5mm width per pole Thermal Magnetic 480Y/277V AC, 50/60Hz 10kA Short Circuit Withstand Capacity Positive Trip indicator

Features:

  • UL 1077 Approval
  • DIN Rail Mounted
  • 17.5mm width per pole
  • Thermal Magnetic
  • 480Y/277V AC, 50/60Hz
  • 10kA Short Circuit Withstand Capacity
  • Positive Trip indicator
Buy Now Datasheet
Circuit Breakers & Accessories - 1DU16R - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers & Accessories
1DU16R
Circuit Breakers & Accessories 1DU16R
1DU16R,16A MCB, D CHAR

1DU16R,16A MCB, D CHAR

Buy Now

Technical Specifications

  Altech Corp. Powell Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers
Product Number 1DU16R 1DU16R
Product Name Single Pole Supplementary D-Trip Circuit Breakers Circuit Breakers & Accessories
Rated AC Voltage 277 to 480 volts
Rated Current 16 amps 16 amps
Trip System Type Thermal Magnetic
Number of Poles 1
Features Trip Indicator
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Molded Single Pole AC Case Circuit Breakers - 1CU40L - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 40 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Single Pole B-Trip Manual Motor Controllers Circuit Breakers - 1B3.5UM - Altech Corp.
Specs
Rated AC Voltage 277 to 408 volts
Rated DC Voltage 24 to 42 volts
Rated Current 3.5 amps
View Details
2 suppliers
Circuit Breaker;Therm/Mag;Togl;Cur-Rtg 2A;DIN Rail;1 Pole;Screw Snap;B - 70075456 - Allied Electronics, Inc.
Specs
Rated AC Voltage 277 volts
Rated DC Voltage 42 volts
Rated Current 2 amps
View Details