Altech Corp. Safety Relays 56.OA03.1244N

Description
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment. Features: Force Guided Contacts 2 to 8 poles 5 to 100VDC PCB Sockets DIN Rail Sockets and Modules
Request a Quote
Description
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment. Features: Force Guided Contacts 2 to 8 poles 5 to 100VDC PCB Sockets DIN Rail Sockets and Modules
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 56.OA03.1244N is a safety relay in the OA 5603 series, featuring force-guided contacts with a 4 NO/4 NC contact configuration and a coil rated for 12V DC. It is designed for DIN rail mounting, with dimensions consistent with the 8-pole module series, measuring 103.6 mm (4.08 in) in length. Contact material is AgNi10 with a 0.2µm gold flash, and the relay meets EN 50205, IEC/EN 61810, and UL 94 V-0 standards. The device supports 10 A at 250 V DC or 400 V AC and includes features such as a coil voltage indicator and surge suppression for DC coils.

Datasheet Summary
Powered by GS/AI

The 56.OA03.1244N is a safety relay in the OA 5603 series, featuring force-guided contacts with a 4 NO/4 NC contact configuration and a coil rated for 12V DC. It is designed for DIN rail mounting, with dimensions consistent with the 8-pole module series, measuring 103.6 mm (4.08 in) in length. Contact material is AgNi10 with a 0.2µm gold flash, and the relay meets EN 50205, IEC/EN 61810, and UL 94 V-0 standards. The device supports 10 A at 250 V DC or 400 V AC and includes features such as a coil voltage indicator and surge suppression for DC coils.

Suppliers

Company
Product
Description
Supplier Links
Safety Relays - 56.OA03.1244N - Altech Corp.
Flemington, NJ, USA
Safety Relays
56.OA03.1244N
Safety Relays 56.OA03.1244N
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment. Features: Force Guided Contacts 2 to 8 poles 5 to 100VDC PCB Sockets DIN Rail Sockets and Modules

Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.

Features:

  • Force Guided Contacts
  • 2 to 8 poles
  • 5 to 100VDC
  • PCB Sockets
  • DIN Rail Sockets and Modules
Buy Now Datasheet
Relays - 56.OA03.1244N - Powell Electronics, Inc.
Swedesboro, NJ, United States
OA5603,12V, 4NO/4NC contacts

OA5603,12V, 4NO/4NC contacts

Buy Now
Sheung Wan, Hong Kong
Safety Relays
56.OA03.1244N
Safety Relays 56.OA03.1244N
Safety Relays OA5603,12V, 4NO/4NC

Safety Relays OA5603,12V, 4NO/4NC

Buy Now Datasheet

Technical Specifications

  Altech Corp. Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Electromechanical Relays Electromechanical Relays Safety Relays
Product Number 56.OA03.1244N 56.OA03.1244N 56.OA03.1244N
Product Name Safety Relays Relays Safety Relays
Mounting Socket or Plug-in Style
NO 1
NC 1
Maximum Switching Current 10.00 amps
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.O 69.0520 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
Safety Relays - 56.OA03.0671 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details