The DFS Series RCCB Earth Leakage Circuit Breaker with part number RP4550 is a 4-pole, 80A, 500mA fault current device for ground fault protection and fire prevention. It is VDE approved for use in European systems, supporting voltages up to 400Y/230V AC, 50Hz, with a minimum operating voltage of 200V. It is rated for a temperature range of -25°C to 40°C with "Snowflake" approval, withstands vibration and shock per IEC standards, and trips on non-sinusoidal fault currents including pulsed DC. Installed on DIN rail, it features IP20 protection, terminal torque of 3 Nm, and accepts wire sizes from 1.5 to 50 mm². The device is fully functional after 5,000 operations and 2,000 fault current trips. A test circuit is integral.
RCCb Series compact Earth Leakage Circuit Breakers detect and interrupt earth (ground) faults. They are VDE approved for the European system of protecting people, animals, equipment and property from dangerous line-to-ground and shock hazard cur rents. US applications include ground fault protection of equipment (GFPE) using the 10mA and 30mA fault current ratings, especially when high distributed capacitance or other leakages cause excessive nuisance trips at lower fault cur rents. Applications for the 300mA and 500mA ratings are equipment protection and fire prevention, limiting the energy of a fault to less than the minimum ignition energy for many materials.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | RP4550 |
| Product Name | RCCB Earth Leakage Circuit Breakers |
| Rated AC Voltage | 230 to 400 volts |
| Rated Current | 80 amps |
| Trip System Type | Thermal Magnetic |
| Number of Poles | 4 |
| Mounting Style | Din Rail Mounted |