Altech Corp. Miniature Molded Single Pole AC Case Circuit Breakers 1CU20L

Description
Features: Available in AC and DC models DIN Rail Mounted 17.5mm width Thermal Magnetic 10kA Short Circuit Interrupting Capacity Positive Trip Indicator
Request a Quote Datasheet
Description
Features: Available in AC and DC models DIN Rail Mounted 17.5mm width Thermal Magnetic 10kA Short Circuit Interrupting Capacity Positive Trip Indicator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Molded Single Pole AC Case Circuit Breakers - 1CU20L - Altech Corp.
Flemington, NJ, USA
Miniature Molded Single Pole AC Case Circuit Breakers
1CU20L
Miniature Molded Single Pole AC Case Circuit Breakers 1CU20L
Features: Available in AC and DC models DIN Rail Mounted 17.5mm width Thermal Magnetic 10kA Short Circuit Interrupting Capacity Positive Trip Indicator

Features:

  • Available in AC and DC models
  • DIN Rail Mounted
  • 17.5mm width
  • Thermal Magnetic
  • 10kA Short Circuit Interrupting Capacity
  • Positive Trip Indicator
Buy Now Datasheet
Circuit Breakers - 1920-1560-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
1920-1560-ND
Circuit Breakers 1920-1560-ND
CIR BRKR THRM-MAG 20A LEVER

CIR BRKR THRM-MAG 20A LEVER

Buy Now Datasheet
Circuit Breakers & Accessories - 1CU20L - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers & Accessories
1CU20L
Circuit Breakers & Accessories 1CU20L
1CU20L,20A MCB, C CHAR

1CU20L,20A MCB, C CHAR

Buy Now
Swedesboro, NJ, United States
Circuit Breakers & Accessories
1CU20L
Circuit Breakers & Accessories 1CU20L
1CU20L,20A MCB, C CHAR

1CU20L,20A MCB, C CHAR

Buy Now
Circuit Breaker;Therm/Mag;Togl;Cur-Rtg 20A;DIN Rail;1 Pole;Screw Snap;C - 70075790 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circuit Breaker;Therm/Mag;Togl;Cur-Rtg 20A;DIN Rail;1 Pole;Screw Snap;C
70075790
Circuit Breaker;Therm/Mag;Togl;Cur-Rtg 20A;DIN Rail;1 Pole;Screw Snap;C 70075790
Circuit Breaker;Therm/Mag;To gl;Cur-Rtg 20A;DIN Rail;1 Pole;Screw Snap;C

Circuit Breaker;Therm/Mag;Togl;Cur-Rtg 20A;DIN Rail;1 Pole;Screw Snap;C

Supplier's Site

Technical Specifications

  Altech Corp. DigiKey Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 1CU20L 1920-1560-ND 1CU20L 70075790
Product Name Miniature Molded Single Pole AC Case Circuit Breakers Circuit Breakers Circuit Breakers & Accessories Circuit Breaker;Therm/Mag;Togl;Cur-Rtg 20A;DIN Rail;1 Pole;Screw Snap;C
Rated AC Voltage 240 to 480 volts 240 to 277 volts
Rated Current 20 amps 20 amps 20 amps 20 amps
Trip System Type Thermal Magnetic Thermal Magnetic Thermal Magnetic
Number of Poles 1 1
Features Molded Case Circuit Breaker; Miniature Circuit Breaker Trip Indicator
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Molded Single Pole AC Case Circuit Breakers - 1CU5L - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 5 amps
Trip System Type Thermal Magnetic
View Details
4 suppliers
Single Pole Supplementary D-Trip Circuit Breakers - 1DU50R - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 50 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Miniature Molded One Pole AC Case Circuit Breakers - 1DU2L - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 2 amps
Trip System Type Thermal Magnetic
View Details
4 suppliers
Circuit Breakers & Accessories - 1DU12M - Powell Electronics, Inc.
Specs
Rated Current 12 amps
View Details