Altech Corp. Single Pole C-Trip Supplementary Circuit Breakers 1C25UR

Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote
Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1C25UR is a single-pole, DIN-rail mounted supplementary protector with a C-trip characteristic, rated for 25 A at 277 V AC. It features thermal-magnetic tripping, a 10 kA short-circuit withstand capacity with no backup fuse, and complies with UL1077 recognition. The device has a width of 17.5 mm per pole, accommodates copper wire from 18 to 3 AWG on the top terminal, and operates within an ambient temperature range of -25°C to +70°C. Electrical life is rated at 6,000 switching cycles, with an IP20 degree of protection.

Datasheet Summary
Powered by GS/AI

The 1C25UR is a single-pole, DIN-rail mounted supplementary protector with a C-trip characteristic, rated for 25 A at 277 V AC. It features thermal-magnetic tripping, a 10 kA short-circuit withstand capacity with no backup fuse, and complies with UL1077 recognition. The device has a width of 17.5 mm per pole, accommodates copper wire from 18 to 3 AWG on the top terminal, and operates within an ambient temperature range of -25°C to +70°C. Electrical life is rated at 6,000 switching cycles, with an IP20 degree of protection.

Suppliers

Company
Product
Description
Supplier Links
Single Pole C-Trip Supplementary Circuit Breakers - 1C25UR - Altech Corp.
Flemington, NJ, USA
Single Pole C-Trip Supplementary Circuit Breakers
1C25UR
Single Pole C-Trip Supplementary Circuit Breakers 1C25UR
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity

Features:

  • DIN Rail Mounted
  • 17.5mm width
  • Thermal Magnetic
  • Current Limiting
  • 10kA Short Circuit Interrupting Capacity
Buy Now Datasheet
Circuit Breakers & Accessories - 1C25UR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers & Accessories
1C25UR
Circuit Breakers & Accessories 1C25UR
1C25UR, 25A, MCB, C CHAR

1C25UR, 25A, MCB, C CHAR

Buy Now

Technical Specifications

  Altech Corp. Powell Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers
Product Number 1C25UR 1C25UR
Product Name Single Pole C-Trip Supplementary Circuit Breakers Circuit Breakers & Accessories
Rated AC Voltage 277 to 480 volts
Rated Current 25 amps 25 amps
Trip System Type Thermal Magnetic
Number of Poles 1
Miniature Circuit Breaker Features Supplementary Protector
Unlock Full Specs
to access all available technical data

Similar Products

Single Pole B-Trip Supplementary Circuit Breakers - 1B50UR - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 50 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Single Pole B-Trip Manual Motor Controllers Circuit Breakers - 1B10UM - Altech Corp.
Specs
Rated AC Voltage 277 to 408 volts
Rated DC Voltage 24 to 42 volts
Rated Current 10 amps
View Details
5 suppliers
AC Single Pole D-Trip Miniature Molded Case Circuit Breakers - 1D1DL - Altech Corp.
Specs
Rated DC Voltage 125 to 250 volts
Rated Current 1 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Circuit Breakers - 1920-09126601-ND - DigiKey
Specs
Rated Current 25 amps
Features Trip Indicator
Mounting Style Din Rail Mounted
View Details
2 suppliers