Altech Corp. 30 mm Pilot Light-LED PLB6LB-024

Description
Altech 30mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 30 mm Pilot Lights Metal UL Recognized
Request a Quote Datasheet
Description
Altech 30mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 30 mm Pilot Lights Metal UL Recognized
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30 mm Pilot Light-LED - PLB6LB-024 - Altech Corp.
Flemington, NJ, USA
30 mm Pilot Light-LED
PLB6LB-024
30 mm Pilot Light-LED PLB6LB-024
Altech 30mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 30 mm Pilot Lights Metal UL Recognized

Altech 30mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.

Features:

  • 30 mm Pilot Lights
  • Metal
  • UL Recognized
Buy Now Datasheet
Flemington, NJ, USA
Push Buttons/ 30mm Metal Pilot Lights
PLB6LB-024
Push Buttons/ 30mm Metal Pilot Lights PLB6LB-024
Pilot Light

Pilot Light

Buy Now Datasheet
Sheung Wan, Hong Kong
Industrial Panel Mount Indicators / Switch Indicators
PLB6LB-024
Industrial Panel Mount Indicators / Switch Indicators PLB6LB-024
Industrial Panel Mount Indicators / Switch Indicators Pilot Light, 30 mm, LED,

Industrial Panel Mount Indicators / Switch Indicators Pilot Light, 30 mm, LED,

Buy Now Datasheet
Indicator,Pnl-Mnt;Light,Pilot;Blue;35 in.;24; ;83 in.;UL Listed,VDE Approved - 70156657 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;Light,Pilot;Blue;35 in.;24; ;83 in.;UL Listed,VDE Approved
70156657
Indicator,Pnl-Mnt;Light,Pilot;Blue;35 in.;24; ;83 in.;UL Listed,VDE Approved 70156657
Pilot Lights, Blue Color, 35 in. Dia. Mounting Hole, Panel Mount, 83 in. Height

Pilot Lights, Blue Color, 35 in. Dia. Mounting Hole, Panel Mount, 83 in. Height

Supplier's Site

Technical Specifications

  Altech Corp. Altech Corp. VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number PLB6LB-024 PLB6LB-024 PLB6LB-024 70156657
Product Name 30 mm Pilot Light-LED Push Buttons/ 30mm Metal Pilot Lights Industrial Panel Mount Indicators / Switch Indicators Indicator,Pnl-Mnt;Light,Pilot;Blue;35 in.;24; ;83 in.;UL Listed,VDE Approved
Lamp Type LED Lamps LED Lamps LED Lamps
LED Color Blue Blue; Blue Blue
Applications General Industrial
Width 30 mm (1.18 inch)
Voltage type AC AC
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illum. Metal Selector Switch 2PSR - 2ASL4LB-2-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
22 mm Plastic Pilot Light - 3PLBR3L-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details
4 suppliers
22mm Illum. Metal Selector Switch 3POS - 2ASL4LB-3-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
22 mm Plastic Pilot Light - 3PLBR8L-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
3 suppliers