Altech Corp. 22 mm Plastic Pilot Light 3PLBR3L-024

Description
Features: 22 mm Plastic Pilot Lights UL Recognized
Request a Quote Datasheet
Description
Features: 22 mm Plastic Pilot Lights UL Recognized
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
22 mm Plastic Pilot Light - 3PLBR3L-024 - Altech Corp.
Flemington, NJ, USA
22 mm Plastic Pilot Light
3PLBR3L-024
22 mm Plastic Pilot Light 3PLBR3L-024
Features: 22 mm Plastic Pilot Lights UL Recognized

Features:

  • 22 mm Plastic Pilot Lights
  • UL Recognized
Buy Now Datasheet
Flemington, NJ, USA
Push Buttons/ Unibody LED Indicator Plastic Pilot Lights
3PLBR3L-024
Push Buttons/ Unibody LED Indicator Plastic Pilot Lights 3PLBR3L-024
Pilot Lights with integral LED

Pilot Lights with integral LED

Buy Now Datasheet
Panel Indicators, Pilot Lights - 3PLBR3L-024-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
3PLBR3L-024-ND
Panel Indicators, Pilot Lights 3PLBR3L-024-ND
LED Panel Indicator Green 24V 20mA Screw Terminal

LED Panel Indicator Green 24V 20mA Screw Terminal

Buy Now Datasheet
Pilot Light - 11720083 - Radwell International
Willingboro, NJ, United States
Pilot Light
11720083
Pilot Light 11720083
PILOT LIGHT 22MM, INTEGRAL LED, GREEN LENS/GREEN LED, 24VAC/DC. FREE 2 YEAR RADWELL WARRANTY

PILOT LIGHT 22MM, INTEGRAL LED, GREEN LENS/GREEN LED, 24VAC/DC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
Industrial Panel Mount Indicators / Switch Indicators
3PLBR3L-024
Industrial Panel Mount Indicators / Switch Indicators 3PLBR3L-024
Industrial Panel Mount Indicators / Switch Indicators Switch HW Green Lens /Green LED, 24VAC/DC

Industrial Panel Mount Indicators / Switch Indicators Switch HW Green Lens /Green LED, 24VAC/DC

Buy Now Datasheet

Technical Specifications

  Altech Corp. Altech Corp. DigiKey Radwell International VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 3PLBR3L-024 3PLBR3L-024 3PLBR3L-024-ND 11720083 3PLBR3L-024
Product Name 22 mm Plastic Pilot Light Push Buttons/ Unibody LED Indicator Plastic Pilot Lights Panel Indicators, Pilot Lights Pilot Light Industrial Panel Mount Indicators / Switch Indicators
Lamp Type LED Lamps LED Lamps LED Lamps LED Lamps
LED Color Green Green; Green Lens/Green LED Green Green
Applications General Industrial
Width 22 mm (0.8661 inch)
Voltage type AC AC AC
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illum. Metal Selector Switch 3PSRR - 2ASL3LB-5-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details
22mm Illum. Metal Selector Switch 3PSRL - 2ASL1LB-6-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
22 mm Plastic Pilot Light - 3PLBR7L-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
2 suppliers
22 mm Plastic Pilot Light - 3PLBR7L-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
2 suppliers