Altech Corp. Terminal Block; 2; 12/16/2005 A; 300/450 V; 1.5 mm; 5.08 mm; 12.2 mm; PA6.8 PHP02-5,08

Description
Horizontal Header Orientation, 5.08 mm Pin Spacing, Header Pluggable PCB Terminal Block Shrouded headers for screw-cage clamp design plugs are industry standard compatible. Single mold construction. Headers mate with plugs on previous page. UL, CSA, IEC/VDE. 5.08 mm (0.20") pin spacing. Closed ends. 1.0 × 1.0 mm (0.039 × 0.039") square pins. Color: Green. Vertical, Horizontal 45° Open or Closed End Single or Double Level
Description
Horizontal Header Orientation, 5.08 mm Pin Spacing, Header Pluggable PCB Terminal Block Shrouded headers for screw-cage clamp design plugs are industry standard compatible. Single mold construction. Headers mate with plugs on previous page. UL, CSA, IEC/VDE. 5.08 mm (0.20") pin spacing. Closed ends. 1.0 × 1.0 mm (0.039 × 0.039") square pins. Color: Green. Vertical, Horizontal 45° Open or Closed End Single or Double Level

Suppliers

Company
Product
Description
Supplier Links
Terminal Block; 2; 12/16/2005 A; 300/450 V; 1.5 mm; 5.08 mm; 12.2 mm; PA6.8 - 70078221 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal Block; 2; 12/16/2005 A; 300/450 V; 1.5 mm; 5.08 mm; 12.2 mm; PA6.8
70078221
Terminal Block; 2; 12/16/2005 A; 300/450 V; 1.5 mm; 5.08 mm; 12.2 mm; PA6.8 70078221
Horizontal Header Orientation, 5.08 mm Pin Spacing, Header Pluggable PCB Terminal Block Shrouded headers for screw-cage clamp design plugs are industry standard compatible. Single mold construction. Headers mate with plugs on previous page. UL, CSA, IEC/VDE. 5.08 mm (0.20") pin spacing. Closed ends. 1.0 × 1.0 mm (0.039 × 0.039") square pins. Color: Green. Vertical, Horizontal 45° Open or Closed End Single or Double Level

Horizontal Header Orientation, 5.08 mm Pin Spacing, Header Pluggable PCB Terminal Block
Shrouded headers for screw-cage clamp design plugs are industry standard compatible. Single mold construction. Headers mate with plugs on previous page. UL, CSA, IEC/VDE.
5.08 mm (0.20") pin spacing. Closed ends. 1.0 × 1.0 mm (0.039 × 0.039") square pins. Color: Green.

  • Vertical, Horizontal 45°
  • Open or Closed End
  • Single or Double Level
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70078221
Product Name Terminal Block; 2; 12/16/2005 A; 300/450 V; 1.5 mm; 5.08 mm; 12.2 mm; PA6.8
Voltage Rating 300 to 450 volts
Unlock Full Specs
to access all available technical data

Similar Products