Altech Corp.
Fuse Holders
NHB1-1-BASE
Description
Fuse Base, 1 Pole [1]
Request a Quote
Email Supplier
Description
Fuse Base, 1 Pole [1]
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Fuse Holders |
|
Product Number
|
NHB1-1-BASE |
|
Product Name
|
Fuse Holders |
Unlock Full Specs
to access all available technical data
Similar Products
Standard Fuse Size Accomodated
5mm x 20mm
Normal Operating Current
6.3 amps
Rated Operating Voltage
250 volts
View Details
Normal Operating Current
10 amps
Operating Temperature
86 to 185 F (30 to 85 C)
View Details
Standard Fuse Size Accomodated
Other; (6.3 x 32mm)
View Details
2 suppliers