The MV-153 is a 3-pole, vertical, fixed printed circuit board terminal block with a 5.00 mm pin spacing and screw-cage clamp termination. It supports a current rating of 13.5 A at 250 V and accommodates wire ranges of 30-16 AWG or 1.5 mm² stranded and 2.5 mm² solid. The housing is made of polyamide with UL94V-0 flammability rating, and the terminal is tin-plated brass. The screw size is M3 with a torque requirement of 0.5 Nm, and the PCB hole size is 1.3 mm. The standard color is green, and the length is 15.0 mm. The body and screw are made of polyamide and galvanized steel, respectively, with a temperature limit of 105°C UL and 125°C IEC.
Altech is pleased to announce a new, more extensive printed circuit board terminal block line.This line offers the standard single and double level fixed and pluggable terminal blocks in metric and US pin spacings. However, this product line goes beyond our past standard offering.There is now a wider array of products within each pin spacing as well as new types of blocks such as 35°, reverse horizontal wire entry, and triple level fixed blocks, card edge connectors, panel feed through blocks, barrier strips, and plugs/headers with screw flanges.This product assortment combined with the new pricing structure makes this line extremely competitive.
Altech printed circuit board terminal blocks give you highly dependable connections without the need for wire lugs. Choose either tubular screw clamps or box clamps when economy is paramount or screw-cage clamps for heavy-duty applications. In each case, simply strip and insert the wire and tighten the screw. We recommend the use of ferrules, especially for export applications and whenever fine stranded wires must be terminated.
Our board mounted terminal blocks meet or exceed most international standards and are accepted worldwide. They’re available in single, double and triple level configurations with both, millimeter and inch pin spacings. All leave mini footprints to save valuable real estate.
Fixed Terminal Blocks PCB5mmpinspacing
| Altech Corp. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | MV-153 | MV-153 | MV-153 |
| Product Name | 5.00mm Pin Spacing – Fixed PCB Blocks | Terminal Blocks | Fixed Terminal Blocks |
| Mounting Options | PCB | PCB | |
| Termination Options | Screw Clamp | PCB | Through Hole |
| Approvals | UL Recognized Component Mark (US and Canadian); IEC | VDE Component Mark; UL 94 V-0 | |
| Terminal Block Type | Single Feed Through; PCB Terminal Blocks | Fixed Terminal Blocks | |
| # of Contacts | 3 | 3 |