Altech Corp. Metric Pin Spacing Front Wire Circuit Terminal Blocks 29.015

Description
For use when standard size printed circuit terminal blocks are too large for available space or where a very small circuit board is utilized. Our new subminiature design offers a low profile, an extremely small "footprint" and the highest circuit density available. Features: Multipole, Single Mold Design Up to 7 Circuits Per Inch Housing Material: Polyamide 6.6 Standard Color: Gray
Request a Quote Datasheet
Description
For use when standard size printed circuit terminal blocks are too large for available space or where a very small circuit board is utilized. Our new subminiature design offers a low profile, an extremely small "footprint" and the highest circuit density available. Features: Multipole, Single Mold Design Up to 7 Circuits Per Inch Housing Material: Polyamide 6.6 Standard Color: Gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 29.015 - Altech Corp.
Flemington, NJ, USA
Metric Pin Spacing Front Wire Circuit Terminal Blocks
29.015
Metric Pin Spacing Front Wire Circuit Terminal Blocks 29.015
For use when standard size printed circuit terminal blocks are too large for available space or where a very small circuit board is utilized. Our new subminiature design offers a low profile, an extremely small "footprint" and the highest circuit density available. Features: Multipole, Single Mold Design Up to 7 Circuits Per Inch Housing Material: Polyamide 6.6 Standard Color: Gray

For use when standard size printed circuit terminal blocks are too large for available space or where a very small circuit board is utilized.

Our new subminiature design offers a low profile, an extremely small "footprint" and the highest circuit density available.

Features:

  • Multipole, Single Mold Design
  • Up to 7 Circuits Per Inch
  • Housing Material: Polyamide 6.6
  • Standard Color: Gray
Buy Now Datasheet
Terminal Blocks - 29.015 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
29.015
Terminal Blocks 29.015
PCB Terminal, Front Wire, 15 Pole, 3.50m

PCB Terminal, Front Wire, 15 Pole, 3.50m

Buy Now

Technical Specifications

  Altech Corp. Powell Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks
Product Number 29.015 29.015
Product Name Metric Pin Spacing Front Wire Circuit Terminal Blocks Terminal Blocks
Mounting Options PCB PCB
Termination Options Screw Clamp PCB
Terminal Block Type Single Feed Through; PCB Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 30.565 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.058 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Terminal Blocks - 29.255 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Terminal Blocks - 30.492 - Powell Electronics, Inc.
Specs
Mounting Options PCB
View Details
2 suppliers