Altech Corp. Terminal Blocks 29.913

Description
PCB Terminal, Front Wire, 13 Pole, 5.00m
Request a Quote
Description
PCB Terminal, Front Wire, 13 Pole, 5.00m
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 29.913 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
29.913
Terminal Blocks 29.913
PCB Terminal, Front Wire, 13 Pole, 5.00m

PCB Terminal, Front Wire, 13 Pole, 5.00m

Buy Now
Fixed Terminal Blocks - 29.913 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
29.913
Fixed Terminal Blocks 29.913
Fixed Terminal Blocks PCB Terminal, Front Wire, 13 Pole, 5.00mm

Fixed Terminal Blocks PCB Terminal, Front Wire, 13 Pole, 5.00mm

Buy Now

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 29.913 29.913
Product Name Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Type 90.27 - Socket with plate clamp terminals - 9027 - Finder S.p.A. con unico socio
Specs
Termination Options Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); VDE Component Mark; CE-2, IMQ-grande, EAC-1, CSA, cRUus, ukca, VDE
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Isolator terminal IP 30 - isolator-terminal-ip-30-2-pole - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -40 to 21 C (-40 to 70 F)
Body Material High-quality thermoplastic and duroplastic
View Details
Terminal Block, Barrier, 4Pos, 3Awg; No. Of Rows Blockmaster Electronics - 15R7602 - Newark, An Avnet Company
Specs
North American 10 to 3 AWG
Voltage Rating 600 volts
Current Rating 60 amps
View Details