Altech Corp.
Enclosures, Boxes, & Cases
MU-45
Description
Mounting Unit 45mm
Request a Quote
Email Supplier
Description
Mounting Unit 45mm
Request a Quote
Email Supplier
Suppliers
Enclosures, Boxes, & Cases
MU-45
Buy Now
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
MU-45 |
|
Product Name
|
Enclosures, Boxes, & Cases |
|
Type
|
Junction Box
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Electronic and Instrument Enclosures
Shape
Rectangular
Length
1.77 to 5.43 inch (44.96 to 138 mm)
View Details
Hammond Manufacturing Company Inc.
Type
Electronic and Instrument Enclosures; Junction Box
Length
6 inch (152 mm)
Width
8 inch (203 mm)
View Details
4 suppliers