Altech Corp. Industrial Relays & Solenoids MC-40A-AC230V

Description
Contactor, 3 Pole, 40A
Request a Quote Datasheet
Description
Contactor, 3 Pole, 40A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Relays & Solenoids - MC-40A-AC230V - Powell Electronics, Inc.
Swedesboro, NJ, United States
Industrial Relays & Solenoids
MC-40A-AC230V
Industrial Relays & Solenoids MC-40A-AC230V
Contactor, 3 Pole, 40A

Contactor, 3 Pole, 40A

Buy Now
Sheung Wan, Hong Kong
Industrial Relays
MC-40A-AC230V
Industrial Relays MC-40A-AC230V
Industrial Relays 3 Pole 40A 2 NO/2 NC 230VAC Coil 50/60Hz

Industrial Relays 3 Pole 40A 2 NO/2 NC 230VAC Coil 50/60Hz

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Electromechanical Relays Electromechanical Relays
Product Number MC-40A-AC230V MC-40A-AC230V
Product Name Industrial Relays & Solenoids Industrial Relays
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

16A Miniature Power Relay - CHZ02 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard; Socket or Plug-in Style
Poles Single Pole (SP)
View Details
Power Relays - FTR-F3 3A/5A (slim type) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Mini Relays - 1-1414312-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
DC Coil Voltage 12 volts
Resistance 91 ohms
View Details