Altech Corp. Industrial Relays MC-130A-AC220V

Description
Industrial Relays Contactor, 3 Pole, 130A
Description
Industrial Relays Contactor, 3 Pole, 130A
Datasheet
Datasheet Summary
Powered by GS/AI

The MC-130A-AC220V is a three-pole contactor rated for 130 A at 220 V AC, part of Altech's MC Series of industrial contactors designed for motor control and automation applications. The part is mounted in a compact, DIN-rail compatible enclosure with a width of 45 mm, complying with IEC 60947-4-1 standards. It features AC coil operation at 220 V and is certified to UL, CSA, and VDE standards. The contactor supports auxiliary contacts and integrates with Altech's range of overload relays and accessories.

Datasheet Summary
Powered by GS/AI

The MC-130A-AC220V is a three-pole contactor rated for 130 A at 220 V AC, part of Altech's MC Series of industrial contactors designed for motor control and automation applications. The part is mounted in a compact, DIN-rail compatible enclosure with a width of 45 mm, complying with IEC 60947-4-1 standards. It features AC coil operation at 220 V and is certified to UL, CSA, and VDE standards. The contactor supports auxiliary contacts and integrates with Altech's range of overload relays and accessories.

Suppliers

Company
Product
Description
Supplier Links
Industrial Relays - MC-130A-AC220V - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Industrial Relays
MC-130A-AC220V
Industrial Relays MC-130A-AC220V
Industrial Relays Contactor, 3 Pole, 130A

Industrial Relays Contactor, 3 Pole, 130A

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Electromechanical Relays
Product Number MC-130A-AC220V
Product Name Industrial Relays
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays, Over 2 Amps - 1-1393807-2-ND - DigiKey
Specs
Relay Type General
Mounting Socketable
Poles Double Pole (DP)
View Details
2 suppliers
Automotive Relays - FTR-P2 (silent twin) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Type 38.01 - Relay Interface Module - 380170120050 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Throw Double Throw
Approvals CE-2, IMQ-grande, EAC-1, CSA, cRUus, ukca, RINA
View Details
40A Automotive Relay - CHAF4 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting Bracket (Flange) Mount; Socket or Plug-in Style
Poles Single Pole (SP)
View Details