Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FUSE HOLDERS
ALTECH CORP.
KKV 332 -- FUSE HOLDER,CLASS G,MIDGET 10X38MM,FOR USE W/KU340N
Altech Corp.
Fuse Holder,Class G,Midget 10x38mm,For Use w/KU340N
KKV 332
Description
Fuse Holder,Class G,Midget 10x38mm,For Use w/KU340N
Allied Electronics, Inc.
Done
Description
Fuse Holder,Class G,Midget 10x38mm,For Use w/KU340N
Suppliers
Company
Product
Description
Supplier Links
Allied Electronics, Inc.
Fort Worth, TX, USA
Fuse Holder,Class G,Midget 10x38mm,For Use w/KU340N
70156898
Fuse Holder,Class G,Midget 10x38mm,For Use w/KU340N
70156898
Fuse Holder,Class G,Midget 10x38mm,For Use w/KU340N
Fuse Holder,Class G,Midget 10x38mm,For Use w/KU340N
Supplier's Site
Technical Specifications
Allied Electronics, Inc.
Product Category
Fuse Holders
Product Number
70156898
Product Name
Fuse Holder,Class G,Midget 10x38mm,For Use w/KU340N
Unlock Full Specs
to access all available technical data
Similar Products
Interpower
Fuse Carrier for International Fuse
80910310
Specs
Standard Fuse Size Accomodated
5mm x 20mm
Normal Operating Current
6.3 amps
Rated Operating Voltage
250 volts
View Details
TE Connectivity
Fuse Holders
1SNF100030R0000
View Details
SCHURTER Inc
Shock-Safe Fuseholder, 5 x 20 / 6.3 x 32 mm, Fingergrip
FEU (Grip)
Specs
Standard Fuse Size Accomodated
1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 5mm x 20mm
Normal Operating Current
10 to 20 amps
Rated Operating Voltage
250 to 600 volts
View Details
VICFUSE
Auto Fuses holder - AFM-522B
Specs
Standard Fuse Size Accomodated
Automotive Blade
View Details