The FEU (Grip) is a shock-safe panel-mount fuseholder designed for 5 x 20 mm and 6.3 x 32 mm miniature fuse-links, featuring a fingergrip cap for safe handling. It supports a rated voltage of 250 VAC (VDE) and 600 VAC/DC (UL/CSA), with rated currents of 10 A (VDE) and 20 A (UL/CSA), and a power acceptance of 4 W at 10 A. The fuseholder has an IP40 degree of protection, operates from -40 °C to 85 °C, and meets IEC 60127-6, UL 4248-1, and CSA C22.2 No. 4248.1 standards. It is certified by VDE (40045912) and UL (E39328), complies with RoHS, REACH, and China RoHS, and is suitable for applications per IEC 60335-1 and IEC/UL 62368-1. The unit weight is 5.5 g, and it accommodates panel thicknesses up to 7 mm with a maximum torque of 1.2 Nm on the fixing nut.
Description
| SCHURTER Inc | |
|---|---|
| Product Category | Fuse Holders |
| Product Number | FEU (Grip) |
| Product Name | Shock-Safe Fuseholder, 5 x 20 / 6.3 x 32 mm, Fingergrip |
| Standard Fuse Size Accomodated | 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 5mm x 20mm |
| Normal Operating Current | 10 to 20 amps |
| Rated Operating Voltage | 250 to 600 volts |
| Mounting | Panel Mount; Panel mount, Front Side |