Altech Corp. Relay;E-Mech;Gen Purp;SPDT;Cur-Rtg 6A;Ctrl-V 24AC/DC;Vol-Rtg 250/24AC/DC I1-L-U024R

Description
I1-L General purpose electromechanical relays are designed for mounting on 35 mm DIN-rail, EN 50022. AC rated load; 6 A/250 VAC. DC rated load; 6 A/24 VDC. Contact configuration: SPDT AC, DC or AC/DC Coil DIN-Rail Mountable with Screw Terminals for PLC Applications 20-Pole Junper Links Available
Description
I1-L General purpose electromechanical relays are designed for mounting on 35 mm DIN-rail, EN 50022. AC rated load; 6 A/250 VAC. DC rated load; 6 A/24 VDC. Contact configuration: SPDT AC, DC or AC/DC Coil DIN-Rail Mountable with Screw Terminals for PLC Applications 20-Pole Junper Links Available

Suppliers

Company
Product
Description
Supplier Links
Relay;E-Mech;Gen Purp;SPDT;Cur-Rtg 6A;Ctrl-V 24AC/DC;Vol-Rtg 250/24AC/DC - 70077296 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Gen Purp;SPDT;Cur-Rtg 6A;Ctrl-V 24AC/DC;Vol-Rtg 250/24AC/DC
70077296
Relay;E-Mech;Gen Purp;SPDT;Cur-Rtg 6A;Ctrl-V 24AC/DC;Vol-Rtg 250/24AC/DC 70077296
I1-L General purpose electromechanical relays are designed for mounting on 35 mm DIN-rail, EN 50022. AC rated load; 6 A/250 VAC. DC rated load; 6 A/24 VDC. Contact configuration: SPDT AC, DC or AC/DC Coil DIN-Rail Mountable with Screw Terminals for PLC Applications 20-Pole Junper Links Available

I1-L General purpose electromechanical relays are designed for mounting on 35 mm DIN-rail, EN 50022. AC rated load; 6 A/250 VAC. DC rated load; 6 A/24 VDC. Contact configuration: SPDT

  • AC, DC or AC/DC Coil
  • DIN-Rail Mountable with Screw Terminals for PLC Applications
  • 20-Pole Junper Links Available
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electromechanical Relays
Product Number 70077296
Product Name Relay;E-Mech;Gen Purp;SPDT;Cur-Rtg 6A;Ctrl-V 24AC/DC;Vol-Rtg 250/24AC/DC
Relay Type General
Poles Single Pole (SP)
Throw Double Throw
Approvals UL, CE, VDE
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393203-9 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -13 to 158 F (-25 to 70 C)
AC Voltage 400 volts
View Details
2 suppliers
Power Relays - FTR-K1 12A - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
30A-60A Miniature Power Relay - CHS02 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details