Altech Corp.
Terminals
2841.0/100
Description
H1.50/8-D, DIN Std,16AWG
Request a Quote
Email Supplier
Description
H1.50/8-D, DIN Std,16AWG
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Terminal Blocks |
|
Product Number
|
2841.0/100 |
|
Product Name
|
Terminals |
|
North American
|
16 AWG
|
Unlock Full Specs
to access all available technical data
Similar Products
Approvals
VDE Component Mark; RoHS Compliant
Terminal Block Type
Terminal Block Interface Modules
View Details
Finder S.p.A. con unico socio
Termination Options
Screw Clamp; Clamp
Approvals
CSA Mark (US, NRTL/C); EAC-1, CSA, cRUus, ukca
Operating Temperature
-40 to 70 C (-40 to 158 F)
View Details
Mounting Options
Universal Mounting Foot
Operating Temperature
-48 to 41 C (-55 to 105 F)
Body Material
Insulation: DuroplastTerminal:4 mm²/16 mm²: copper alloy35 mm²: galvanised steel
View Details
BlockMaster Electronics, Inc.
North American
22 to 12 AWG
Voltage Rating
600 volts
Current Rating
50 amps
View Details