Altech Corp. Metric Pin Spacing Top Wire Circuit Terminal Blocks 30.053

Description
For wire-to-board connections in applications with strict budgets and where infrequent wire terminations are expected. The popular AK100 is now offered in a single mold design as Type AK102. Please contact Altech for ordering information. Features: Multipole, Modular Design Wire Protector Standard Housing Material: Polyamide 6.6 Standard Color: Gray
Request a Quote Datasheet
Description
For wire-to-board connections in applications with strict budgets and where infrequent wire terminations are expected. The popular AK100 is now offered in a single mold design as Type AK102. Please contact Altech for ordering information. Features: Multipole, Modular Design Wire Protector Standard Housing Material: Polyamide 6.6 Standard Color: Gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.053 - Altech Corp.
Flemington, NJ, USA
Metric Pin Spacing Top Wire Circuit Terminal Blocks
30.053
Metric Pin Spacing Top Wire Circuit Terminal Blocks 30.053
For wire-to-board connections in applications with strict budgets and where infrequent wire terminations are expected. The popular AK100 is now offered in a single mold design as Type AK102. Please contact Altech for ordering information. Features: Multipole, Modular Design Wire Protector Standard Housing Material: Polyamide 6.6 Standard Color: Gray

For wire-to-board connections in applications with strict budgets and where infrequent wire terminations are expected. The popular AK100 is now offered in a single mold design as Type AK102. Please contact Altech for ordering information.

Features:

  • Multipole, Modular Design
  • Wire Protector Standard
  • Housing Material: Polyamide 6.6
  • Standard Color: Gray
Buy Now Datasheet
Terminal Blocks - 30.053 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
30.053
Terminal Blocks 30.053
PCB Terminal, Top Wire, 3 Pole, 5.00mm

PCB Terminal, Top Wire, 3 Pole, 5.00mm

Buy Now
Terminal Block; 3; 22 to 14 AWG; 15; 300; 0.197 in.; 0.118 in.; 0.197 in.; Gray - 70078351 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal Block; 3; 22 to 14 AWG; 15; 300; 0.197 in.; 0.118 in.; 0.197 in.; Gray
70078351
Terminal Block; 3; 22 to 14 AWG; 15; 300; 0.197 in.; 0.118 in.; 0.197 in.; Gray 70078351
Fixed PCB Terminal Block, 16 A, 250 V, 22-16 AWG, 5 mm Pin Spacing, Modular Design Use for cost sensitive applications where infrequent wire terminations are expected. UL, CSA, IEC/VDE. AK105. 5 mm (0.197") pin spacing, 15 A, 300 V, 22-14 AWG. 9 mm (0.35") high, wire protector. 1 mm (0.039") dia. round pins. Color: Gray. Front, Top Wire Entry Up to 15 A, 300 V, 28-14 AWG Modular and Single Mold Standard Color: Gray

Fixed PCB Terminal Block, 16 A, 250 V, 22-16 AWG, 5 mm Pin Spacing, Modular Design
Use for cost sensitive applications where infrequent wire terminations are expected. UL, CSA, IEC/VDE.
AK105. 5 mm (0.197") pin spacing, 15 A, 300 V, 22-14 AWG. 9 mm (0.35") high, wire protector. 1 mm (0.039") dia. round pins. Color: Gray.

  • Front, Top Wire Entry
  • Up to 15 A, 300 V, 28-14 AWG
  • Modular and Single Mold
  • Standard Color: Gray
Supplier's Site
Fixed Terminal Blocks - 30.053 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
30.053
Fixed Terminal Blocks 30.053
Fixed Terminal Blocks AK105/3wp PCt TopEnt

Fixed Terminal Blocks AK105/3wp PCt TopEnt

Buy Now Datasheet

Technical Specifications

  Altech Corp. Powell Electronics, Inc. Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 30.053 30.053 70078351 30.053
Product Name Metric Pin Spacing Top Wire Circuit Terminal Blocks Terminal Blocks Terminal Block; 3; 22 to 14 AWG; 15; 300; 0.197 in.; 0.118 in.; 0.197 in.; Gray Fixed Terminal Blocks
Mounting Options PCB PCB PCB
Termination Options Screw Clamp PCB Screw Clamp; Fixed/Solder Through Hole
Terminal Block Type PCB Terminal Blocks Single Feed Through Fixed Terminal Blocks
# of Contacts 3 3
Orientation 180° 180° Top
Unlock Full Specs
to access all available technical data

Similar Products

US Pin Spacing Front Wire Entry Wire-to-Board Connections - 30.219 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
3 suppliers
Terminals - 2204.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 16 AWG
View Details