DC2DU3L -- MINIATURE MOLDED DOUBLE POLE DC CASE CIRCUIT BREAKERS
Altech Corp.Miniature Molded Double Pole DC Case Circuit BreakersDC2DU3L
Description
Features:
Available in AC and DC models
DIN Rail Mounted
17.5mm width
Thermal Magnetic
10kA Short Circuit Interrupting Capacity
Positive Trip Indicator
Altech Corp.
Powell Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
Features:
Available in AC and DC models
DIN Rail Mounted
17.5mm width
Thermal Magnetic
10kA Short Circuit Interrupting Capacity
Positive Trip Indicator
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The DC2DU3L is a two-pole, direct current miniature molded case circuit breaker from the L-Series, designed for DIN rail mounting with a width of 17.5 mm. It features a thermal-magnetic trip mechanism, a 10 kA short circuit interrupting capacity at 250 VDC, and a D-characteristic trip curve with a magnetic trip range of 10 to 16 times the rated current. The device includes a positive trip indicator (green for off/tripped, red for on), supports line/load reversibility, and is UL 489 listed. It is rated for operation between -25°C and 60°C, accepts copper wire from 14 to 3 AWG, and has a terminal torque specification of 25 lb-in (2.8 Nm) for 18 to 16 AWG. The electrical life is rated at 6,000 cycles, and the mechanical life at 10,000 cycles.
Datasheet Summary Powered by GS/AI
The DC2DU3L is a two-pole, direct current miniature molded case circuit breaker from the L-Series, designed for DIN rail mounting with a width of 17.5 mm. It features a thermal-magnetic trip mechanism, a 10 kA short circuit interrupting capacity at 250 VDC, and a D-characteristic trip curve with a magnetic trip range of 10 to 16 times the rated current. The device includes a positive trip indicator (green for off/tripped, red for on), supports line/load reversibility, and is UL 489 listed. It is rated for operation between -25°C and 60°C, accepts copper wire from 14 to 3 AWG, and has a terminal torque specification of 25 lb-in (2.8 Nm) for 18 to 16 AWG. The electrical life is rated at 6,000 cycles, and the mechanical life at 10,000 cycles.
Miniature Molded Double Pole DC Case Circuit Breakers
DC2DU3L
Miniature Molded Double Pole DC Case Circuit Breakers
DC2DU3L
Features:
Available in AC and DC models
DIN Rail Mounted
17.5mm width
Thermal Magnetic
10kA Short Circuit Interrupting Capacity
Positive Trip Indicator