Altech Corp. Single Pole Supplementary B-Trip Circuit Breakers 1BU15R

Description
Features: UL 1077 Approval DIN Rail Mounted 17.5mm width per pole Thermal Magnetic 480Y/277V AC, 50/60Hz 10kA Short Circuit Withstand Capacity Positive Trip indicator
Request a Quote Datasheet
Description
Features: UL 1077 Approval DIN Rail Mounted 17.5mm width per pole Thermal Magnetic 480Y/277V AC, 50/60Hz 10kA Short Circuit Withstand Capacity Positive Trip indicator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Pole Supplementary B-Trip Circuit Breakers - 1BU15R - Altech Corp.
Flemington, NJ, USA
Single Pole Supplementary B-Trip Circuit Breakers
1BU15R
Single Pole Supplementary B-Trip Circuit Breakers 1BU15R
Features: UL 1077 Approval DIN Rail Mounted 17.5mm width per pole Thermal Magnetic 480Y/277V AC, 50/60Hz 10kA Short Circuit Withstand Capacity Positive Trip indicator

Features:

  • UL 1077 Approval
  • DIN Rail Mounted
  • 17.5mm width per pole
  • Thermal Magnetic
  • 480Y/277V AC, 50/60Hz
  • 10kA Short Circuit Withstand Capacity
  • Positive Trip indicator
Buy Now Datasheet
Circuit Breakers & Accessories - 1BU15R - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers & Accessories
1BU15R
Circuit Breakers & Accessories 1BU15R
1BU15R, 15A MCB, B CHAR

1BU15R, 15A MCB, B CHAR

Buy Now
Circuit Breaker;Therm/Mag;Togl;Cur-Rtg 15A;DIN Rail;1 Pole;Vol-Rtg 480Y/277VAC;B - 70075608 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circuit Breaker;Therm/Mag;Togl;Cur-Rtg 15A;DIN Rail;1 Pole;Vol-Rtg 480Y/277VAC;B
70075608
Circuit Breaker;Therm/Mag;Togl;Cur-Rtg 15A;DIN Rail;1 Pole;Vol-Rtg 480Y/277VAC;B 70075608
UL1077 Recognized Supplementary Protector DIN Rail Mounted 17.5 mm Width Per Pole Thermal Magnetic 480Y/277 VAC, 50/60 Hz 10 kA Short Circuit Withstand Capability Positive Trip Indicator (Green — Off/Tripped, Red — On) Applications (On the Load Side of Branch Circuit Protection) Include: Sensitive Electronics, Power Supplies, Appliance Circuits, Etc.

UL1077 Recognized Supplementary Protector

  • DIN Rail Mounted
  • 17.5 mm Width Per Pole
  • Thermal Magnetic
  • 480Y/277 VAC, 50/60 Hz
  • 10 kA Short Circuit Withstand Capability
  • Positive Trip Indicator (Green — Off/Tripped, Red — On)
  • Applications (On the Load Side of Branch Circuit Protection) Include: Sensitive Electronics, Power Supplies, Appliance Circuits, Etc.
Supplier's Site

Technical Specifications

  Altech Corp. Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 1BU15R 1BU15R 70075608
Product Name Single Pole Supplementary B-Trip Circuit Breakers Circuit Breakers & Accessories Circuit Breaker;Therm/Mag;Togl;Cur-Rtg 15A;DIN Rail;1 Pole;Vol-Rtg 480Y/277VAC;B
Rated AC Voltage 277 to 480 volts 277 volts
Rated Current 15 amps 15 amps 15 amps
Trip System Type Thermal Magnetic Thermal Magnetic
Number of Poles 1 1
Features Trip Indicator
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers & Accessories - 1CU30M - Powell Electronics, Inc.
Specs
Rated Current 30 amps
View Details
Miniature Molded Single Pole AC Case Circuit Breakers - 1CU40L - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 40 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
AC Single Pole D-Trip Miniature Molded Case Circuit Breakers - 1D1.6UL - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 1.6 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Manual Motor Single Pole Controllers Circuit Breakers - 1G08UM - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated DC Voltage 24 to 48 volts
Rated Current 0.8000 amps
View Details
2 suppliers