The 1DU2R is a single-pole, DIN rail-mounted supplementary protector with a D-trip characteristic, designed for applications involving control transformers, power supplies, and reactive loads. It has a rated current of 2.0 A, operates at 480Y/277 V AC, 50/60 Hz, and withstands up to 10 kA short-circuit current with no back-up fuse. The device features a thermal-magnetic trip mechanism, a positive trip indicator (red for on, green for off), and complies with UL 1077 as a recognized supplementary protector. It accepts copper wire from 14 to 3 AWG with recommended torque of 17.5 lb-in. for 14-3 AWG and 25 lb-in. for 18-16 AWG. Dimensions are 17.5 mm width per pole, with an overall length of 77 mm for a single-pole unit. Operating temperature range is -25°C to 60°C, and it supports mounting in any plane.
Features:
Circuit Breaker;Therm/Mag;To
| Altech Corp. | Powell Electronics, Inc. | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 1DU2R | 1DU2R | 70075716 |
| Product Name | Single Pole Supplementary D-Trip Circuit Breakers | Circuit Breakers & Accessories | Circuit Breaker;Therm/Mag;Togl;Cur-Rtg 2A;DIN Rail;1 Pole;Vol-Rtg 480Y/277VAC;D |
| Rated AC Voltage | 277 to 480 volts | 277 volts | |
| Rated Current | 2 amps | 2 amps | 2 amps |
| Trip System Type | Thermal Magnetic | Thermal Magnetic | |
| Number of Poles | 1 | 1 | |
| Features | Trip Indicator |