DC1DU05L -- MINIATURE MOLDED ONE POLE DC CASE CIRCUIT BREAKERS
Altech Corp.Miniature Molded One Pole DC Case Circuit BreakersDC1DU05L
Description
Features:
Available in AC and DC models
DIN Rail Mounted
17.5mm width
Thermal Magnetic
10kA Short Circuit Interrupting Capacity
Positive Trip Indicator
Altech Corp.
Powell Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
Features:
Available in AC and DC models
DIN Rail Mounted
17.5mm width
Thermal Magnetic
10kA Short Circuit Interrupting Capacity
Positive Trip Indicator
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The DC1DU05L is a one-pole, thermal-magnetic, miniature molded case circuit breaker designed for DC applications up to 125VDC with a rated current of 0.5A. It features a 10kA short circuit interrupting capacity, DIN rail mounting, 17.5mm width, and a positive trip indicator (red for on, green for off/tripped). The device supports line/load reversibility and complies with UL489 listing. It operates within a temperature range of -25°C to 60°C and accepts copper wire from 18 to 16 AWG with a torque of 25 lb-in (2.8 Nm).
Datasheet Summary Powered by GS/AI
The DC1DU05L is a one-pole, thermal-magnetic, miniature molded case circuit breaker designed for DC applications up to 125VDC with a rated current of 0.5A. It features a 10kA short circuit interrupting capacity, DIN rail mounting, 17.5mm width, and a positive trip indicator (red for on, green for off/tripped). The device supports line/load reversibility and complies with UL489 listing. It operates within a temperature range of -25°C to 60°C and accepts copper wire from 18 to 16 AWG with a torque of 25 lb-in (2.8 Nm).
Miniature Molded One Pole DC Case Circuit Breakers
DC1DU05L
Miniature Molded One Pole DC Case Circuit Breakers
DC1DU05L
Features:
Available in AC and DC models
DIN Rail Mounted
17.5mm width
Thermal Magnetic
10kA Short Circuit Interrupting Capacity
Positive Trip Indicator