Altech Corp. AC Single Pole C-Trip Miniature Molded Case Circuit Breakers 1C20UL

Description
Features: Available in AC and DC models DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote Datasheet
Description
Features: Available in AC and DC models DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Single Pole C-Trip Miniature Molded Case Circuit Breakers - 1C20UL - Altech Corp.
Flemington, NJ, USA
AC Single Pole C-Trip Miniature Molded Case Circuit Breakers
1C20UL
AC Single Pole C-Trip Miniature Molded Case Circuit Breakers 1C20UL
Features: Available in AC and DC models DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity

Features:

  • Available in AC and DC models
  • DIN Rail Mounted
  • 17.5mm width
  • Thermal Magnetic
  • Current Limiting
  • 10kA Short Circuit Interrupting Capacity
Buy Now Datasheet
Circuit Breakers - 1C20UL - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers
1C20UL
Circuit Breakers 1C20UL
1C20UL, 20A, CIRCUIT BREAKER

1C20UL, 20A, CIRCUIT BREAKER

Buy Now
Swedesboro, NJ, United States
Circuit Breakers
1C20UL
Circuit Breakers 1C20UL
1C20UL, 20A, CIRCUIT BREAKER

1C20UL, 20A, CIRCUIT BREAKER

Buy Now
Circuit Breakers - 1920-1507-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
1920-1507-ND
Circuit Breakers 1920-1507-ND
Circuit Breaker Thermal Magnetic 20A 277V AC DC Lever DIN Rail

Circuit Breaker Thermal Magnetic 20A 277V AC DC Lever DIN Rail

Buy Now Datasheet
ALTH Miniature - 1C20UL - Galco Industrial Electronics
Madison Heights, MI, United States
ALTH Miniature
1C20UL
ALTH Miniature 1C20UL
489 480Y/277AC Breaker 1P C TRP 20A UL

489 480Y/277AC Breaker 1P C TRP 20A UL

Supplier's Site
Din Rail Mount Circuit Breaker - 57773237 - Radwell International
Willingboro, NJ, United States
Din Rail Mount Circuit Breaker
57773237
Din Rail Mount Circuit Breaker 57773237
DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, 20AMP, 1-POLE, 277VAC. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, 20AMP, 1-POLE, 277VAC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Altech Corp. Powell Electronics, Inc. DigiKey Galco Industrial Electronics Radwell International
Product Category Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 1C20UL 1C20UL 1920-1507-ND 1C20UL 57773237
Product Name AC Single Pole C-Trip Miniature Molded Case Circuit Breakers Circuit Breakers Circuit Breakers ALTH Miniature Din Rail Mount Circuit Breaker
Rated AC Voltage 240 to 480 volts
Rated Current 20 amps 20 amps 20 amps
Trip System Type Thermal Magnetic Thermal Magnetic
Number of Poles 1
Features Molded Case Circuit Breaker Trip Indicator
Unlock Full Specs
to access all available technical data

Similar Products

Single Pole E-Trip Manual Motor Controllers Circuit Breakers - 1E40UM - Altech Corp.
Specs
Rated AC Voltage 277 to 408 volts
Rated DC Voltage 24 to 42 volts
Rated Current 40 amps
View Details
2 suppliers
AC Single Pole D-Trip Miniature Molded Case Circuit Breakers - 1D8UL - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 8 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Circuit Breakers & Accessories - 1CU40M - Powell Electronics, Inc.
Specs
Rated Current 40 amps
View Details
AC Single Pole C-Trip Miniature Molded Case Circuit Breakers - 1C10UL - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 10 amps
Trip System Type Thermal Magnetic
View Details
4 suppliers