Altech Corp. Single Pole Supplementary C-Trip Circuit Breakers 1CU13R

Description
Features: UL 1077 Approval DIN Rail Mounted 17.5mm width per pole Thermal Magnetic 480Y/277V AC, 50/60Hz 10kA Short Circuit Withstand Capacity Positive Trip indicator
Request a Quote
Description
Features: UL 1077 Approval DIN Rail Mounted 17.5mm width per pole Thermal Magnetic 480Y/277V AC, 50/60Hz 10kA Short Circuit Withstand Capacity Positive Trip indicator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Altech Corp. Single Pole Supplementary C-Trip Circuit Breaker, part number 1CU13R, is designed for use in applications requiring supplementary protection on the load side of branch circuit protection. It operates at a voltage rating of 480Y/277V AC and is suitable for 50/60Hz systems. The breaker features a thermal magnetic design with a short circuit withstand capacity of 10kA, making it suitable for various sensitive electronic applications, power supplies, and appliance circuits. This circuit breaker has a rated current of 13A and is mounted on a DIN rail with a compact width of 17.5mm per pole. It includes a positive trip indicator that visually indicates the status of the breaker, with green indicating off/tripped and red indicating on. The operating temperature range is from -25°C to 60°C, and it is rated for 6,000 electrical cycles and 10,000 mechanical cycles. The device is UL 1077 recognized, ensuring compliance with safety standards.

Datasheet Summary
Powered by GS/AI

The Altech Corp. Single Pole Supplementary C-Trip Circuit Breaker, part number 1CU13R, is designed for use in applications requiring supplementary protection on the load side of branch circuit protection. It operates at a voltage rating of 480Y/277V AC and is suitable for 50/60Hz systems. The breaker features a thermal magnetic design with a short circuit withstand capacity of 10kA, making it suitable for various sensitive electronic applications, power supplies, and appliance circuits. This circuit breaker has a rated current of 13A and is mounted on a DIN rail with a compact width of 17.5mm per pole. It includes a positive trip indicator that visually indicates the status of the breaker, with green indicating off/tripped and red indicating on. The operating temperature range is from -25°C to 60°C, and it is rated for 6,000 electrical cycles and 10,000 mechanical cycles. The device is UL 1077 recognized, ensuring compliance with safety standards.

Suppliers

Company
Product
Description
Supplier Links
Single Pole Supplementary C-Trip Circuit Breakers - 1CU13R - Altech Corp.
Flemington, NJ, USA
Single Pole Supplementary C-Trip Circuit Breakers
1CU13R
Single Pole Supplementary C-Trip Circuit Breakers 1CU13R
Features: UL 1077 Approval DIN Rail Mounted 17.5mm width per pole Thermal Magnetic 480Y/277V AC, 50/60Hz 10kA Short Circuit Withstand Capacity Positive Trip indicator

Features:

  • UL 1077 Approval
  • DIN Rail Mounted
  • 17.5mm width per pole
  • Thermal Magnetic
  • 480Y/277V AC, 50/60Hz
  • 10kA Short Circuit Withstand Capacity
  • Positive Trip indicator
Buy Now Datasheet
Circuit Breakers & Accessories - 1CU13R - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers & Accessories
1CU13R
Circuit Breakers & Accessories 1CU13R
1CU13R, 13A MCB, C CHAR

1CU13R, 13A MCB, C CHAR

Buy Now
Circuit Breaker;Therm/Mag;Togl;Cur-Rtg 13A;DIN Rail;1 Pole;Vol-Rtg 480Y/277VAC;C - 70075667 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circuit Breaker;Therm/Mag;Togl;Cur-Rtg 13A;DIN Rail;1 Pole;Vol-Rtg 480Y/277VAC;C
70075667
Circuit Breaker;Therm/Mag;Togl;Cur-Rtg 13A;DIN Rail;1 Pole;Vol-Rtg 480Y/277VAC;C 70075667
Circuit Breaker;Therm/Mag;To gl;Cur-Rtg 13A;DIN Rail;1 Pole;Vol-Rtg 480Y/277VAC;C

Circuit Breaker;Therm/Mag;Togl;Cur-Rtg 13A;DIN Rail;1 Pole;Vol-Rtg 480Y/277VAC;C

Supplier's Site
ALTH Miniature - 1CU13R - Galco Industrial Electronics
Madison Heights, MI, United States
ALTH Miniature
1CU13R
ALTH Miniature 1CU13R
CIRCUIT BREAKER, 1-P, 13A/277V, C

CIRCUIT BREAKER, 1-P, 13A/277V, C

Supplier's Site

Technical Specifications

  Altech Corp. Powell Electronics, Inc. Allied Electronics, Inc. Galco Industrial Electronics
Product Category Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 1CU13R 1CU13R 70075667 1CU13R
Product Name Single Pole Supplementary C-Trip Circuit Breakers Circuit Breakers & Accessories Circuit Breaker;Therm/Mag;Togl;Cur-Rtg 13A;DIN Rail;1 Pole;Vol-Rtg 480Y/277VAC;C ALTH Miniature
Rated AC Voltage 277 to 480 volts 277 volts
Rated Current 13 amps 13 amps 13 amps
Trip System Type Thermal Magnetic Thermal Magnetic
Number of Poles 1 1
Features Trip Indicator
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Molded Single Pole AC Case Circuit Breakers - 1CU15L - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 15 amps
Trip System Type Thermal Magnetic
View Details
4 suppliers
Single Pole E-Trip Manual Motor Controllers Circuit Breakers - 1E60UM - Altech Corp.
Specs
Rated AC Voltage 277 to 408 volts
Rated DC Voltage 24 to 42 volts
Rated Current 60 amps
View Details
2 suppliers
Single Pole B-Trip Supplementary Circuit Breakers - 1B20UR - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 20 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Circuit Breakers & Accessories - 002243001 - Powell Electronics, Inc.
Specs
Rated Current 2 amps
View Details