DC1DU02L -- MINIATURE MOLDED ONE POLE DC CASE CIRCUIT BREAKERS
Altech Corp.Miniature Molded One Pole DC Case Circuit BreakersDC1DU02L
Description
Features:
Available in AC and DC models
DIN Rail Mounted
17.5mm width
Thermal Magnetic
10kA Short Circuit Interrupting Capacity
Positive Trip Indicator
Altech Corp.
Powell Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
Features:
Available in AC and DC models
DIN Rail Mounted
17.5mm width
Thermal Magnetic
10kA Short Circuit Interrupting Capacity
Positive Trip Indicator
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The DC1DU02L is a one-pole, thermal-magnetic, miniature molded case circuit breaker designed for DC applications, with a rated current of 0.2A and a voltage rating of 125VDC. It features a 10kA short circuit interrupting capacity, a positive trip indicator (red for on, green for off), and is DIN rail mounted with a width of 17.5mm. The device is UL489 listed and capable of operation in ambient temperatures ranging from -25°C to 60°C. Terminal connections accept 14-3 AWG copper wire with a torque range of 17.5 lb-in to 25 lb-in. It meets HACR Type 40°C standards and supports line/load reversibility.
Datasheet Summary Powered by GS/AI
The DC1DU02L is a one-pole, thermal-magnetic, miniature molded case circuit breaker designed for DC applications, with a rated current of 0.2A and a voltage rating of 125VDC. It features a 10kA short circuit interrupting capacity, a positive trip indicator (red for on, green for off), and is DIN rail mounted with a width of 17.5mm. The device is UL489 listed and capable of operation in ambient temperatures ranging from -25°C to 60°C. Terminal connections accept 14-3 AWG copper wire with a torque range of 17.5 lb-in to 25 lb-in. It meets HACR Type 40°C standards and supports line/load reversibility.
Miniature Molded One Pole DC Case Circuit Breakers
DC1DU02L
Miniature Molded One Pole DC Case Circuit Breakers
DC1DU02L
Features:
Available in AC and DC models
DIN Rail Mounted
17.5mm width
Thermal Magnetic
10kA Short Circuit Interrupting Capacity
Positive Trip Indicator