Altech Corp. Miniature Molded One Pole AC Case Circuit Breakers 1DU15L

Description
Features: Available in AC and DC models DIN Rail Mounted 17.5mm width Thermal Magnetic 10kA Short Circuit Interrupting Capacity Positive Trip Indicator
Request a Quote Datasheet
Description
Features: Available in AC and DC models DIN Rail Mounted 17.5mm width Thermal Magnetic 10kA Short Circuit Interrupting Capacity Positive Trip Indicator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Molded One Pole AC Case Circuit Breakers - 1DU15L - Altech Corp.
Flemington, NJ, USA
Miniature Molded One Pole AC Case Circuit Breakers
1DU15L
Miniature Molded One Pole AC Case Circuit Breakers 1DU15L
Features: Available in AC and DC models DIN Rail Mounted 17.5mm width Thermal Magnetic 10kA Short Circuit Interrupting Capacity Positive Trip Indicator

Features:

  • Available in AC and DC models
  • DIN Rail Mounted
  • 17.5mm width
  • Thermal Magnetic
  • 10kA Short Circuit Interrupting Capacity
  • Positive Trip Indicator
Buy Now Datasheet
Circuit Breakers & Accessories - 1DU15L - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers & Accessories
1DU15L
Circuit Breakers & Accessories 1DU15L
1DU15L, 15A MCB, D CHAR

1DU15L, 15A MCB, D CHAR

Buy Now
Swedesboro, NJ, United States
Circuit Breakers & Accessories
1DU15L
Circuit Breakers & Accessories 1DU15L
1DU15L, 15A MCB, D CHAR

1DU15L, 15A MCB, D CHAR

Buy Now
Circuit Breakers - 1920-1602-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
1920-1602-ND
Circuit Breakers 1920-1602-ND
Circuit Breaker Thermal Magnetic 15A 480V AC 125V DC Lever DIN Rail

Circuit Breaker Thermal Magnetic 15A 480V AC 125V DC Lever DIN Rail

Buy Now Datasheet
Circuit Breaker;Therm/Mag;Togl;Cur-Rtg 15A;DIN Rail;1 Pole;Screw Snap;D - 70075857 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circuit Breaker;Therm/Mag;Togl;Cur-Rtg 15A;DIN Rail;1 Pole;Screw Snap;D
70075857
Circuit Breaker;Therm/Mag;Togl;Cur-Rtg 15A;DIN Rail;1 Pole;Screw Snap;D 70075857
D*-Characteristic — Thermal one-hour trip zone 1.05-1.3 times rated current (RC): Magnetic 100 ms trip boundary 10 to 20 times RC. One Pole UL489 Listed for Branch Circuit Protection 1 Device with 2 Electrical Ratings: 15 A/240 VAC, 50.60 Hz 15 A/480 Y/277 VAC, 50/60 Hz 10 kA Interrupt Capacity 35 mm DIN Rail Mount Thermal Magnetic DC Versions Available: 125 V (1 Pole) and 250 V (2 Pole) Positive Trip Indicator (Green-OFF/Tripped, Red-ON) Line/Load Reversible HACR Type 40°C

D*-Characteristic — Thermal one-hour trip zone 1.05-1.3 times rated current (RC): Magnetic 100 ms trip boundary 10 to 20 times RC.

  • One Pole
  • UL489 Listed for Branch Circuit Protection
  • 1 Device with 2 Electrical Ratings:
    15 A/240 VAC, 50.60 Hz
    15 A/480 Y/277 VAC, 50/60 Hz
  • 10 kA Interrupt Capacity
  • 35 mm DIN Rail Mount
  • Thermal Magnetic
  • DC Versions Available: 125 V (1 Pole) and 250 V (2 Pole)
  • Positive Trip Indicator (Green-OFF/Tripped, Red-ON)
  • Line/Load Reversible
  • HACR Type 40°C
Supplier's Site

Technical Specifications

  Altech Corp. Powell Electronics, Inc. DigiKey Allied Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 1DU15L 1DU15L 1920-1602-ND 70075857
Product Name Miniature Molded One Pole AC Case Circuit Breakers Circuit Breakers & Accessories Circuit Breakers Circuit Breaker;Therm/Mag;Togl;Cur-Rtg 15A;DIN Rail;1 Pole;Screw Snap;D
Rated AC Voltage 240 to 480 volts 240 to 277 volts
Rated Current 15 amps 15 amps 15 amps 15 amps
Trip System Type Thermal Magnetic Thermal Magnetic Thermal Magnetic
Number of Poles 1 1
Features Molded Case Circuit Breaker; Miniature Circuit Breaker Trip Indicator
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers & Accessories - 1DU60M - Powell Electronics, Inc.
Specs
Rated Current 60 amps
View Details
Single Pole C-Trip Supplementary Circuit Breakers - 1C30UR - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 30 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Circuit Breakers & Accessories - 1DU30M - Powell Electronics, Inc.
Specs
Rated Current 30 amps
View Details
Miniature Molded Single Pole AC Case Circuit Breakers - 1CU30L - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 30 amps
Trip System Type Thermal Magnetic
View Details
3 suppliers