DC1CU25L -- MINIATURE MOLDED ONE POLE DC CASE CIRCUIT BREAKERS
Altech Corp.Miniature Molded One Pole DC Case Circuit BreakersDC1CU25L
Description
Features:
Available in AC and DC models
DIN Rail Mounted
17.5mm width
Thermal Magnetic
10kA Short Circuit Interrupting Capacity
Positive Trip Indicator
Altech Corp.
Powell Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
Features:
Available in AC and DC models
DIN Rail Mounted
17.5mm width
Thermal Magnetic
10kA Short Circuit Interrupting Capacity
Positive Trip Indicator
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The DC1CU25L is a one-pole, thermal-magnetic, miniature molded case circuit breaker designed for DC applications up to 125V, with a rated current of 25A and a short-circuit interrupting capacity of 10kA. It features a positive trip indicator (green for off/tripped, red for on), is DIN rail mounted, and has a width of 17.5mm. The device complies with UL489 and is rated for operation between -25°C and 60°C. Terminal connections accommodate 14-3 AWG copper wire with a torque of 17.5 lb-in (2.0 Nm) or 18-16 AWG with 25 lb-in (2.8 Nm). Electrical life is rated at 6,000 on/off cycles, and mechanical life at 10,000 cycles. The trip characteristic is C-type, suitable for low inrush loads such as lighting, control circuits, and electronic equipment.
Datasheet Summary Powered by GS/AI
The DC1CU25L is a one-pole, thermal-magnetic, miniature molded case circuit breaker designed for DC applications up to 125V, with a rated current of 25A and a short-circuit interrupting capacity of 10kA. It features a positive trip indicator (green for off/tripped, red for on), is DIN rail mounted, and has a width of 17.5mm. The device complies with UL489 and is rated for operation between -25°C and 60°C. Terminal connections accommodate 14-3 AWG copper wire with a torque of 17.5 lb-in (2.0 Nm) or 18-16 AWG with 25 lb-in (2.8 Nm). Electrical life is rated at 6,000 on/off cycles, and mechanical life at 10,000 cycles. The trip characteristic is C-type, suitable for low inrush loads such as lighting, control circuits, and electronic equipment.
Miniature Molded One Pole DC Case Circuit Breakers
DC1CU25L
Miniature Molded One Pole DC Case Circuit Breakers
DC1CU25L
Features:
Available in AC and DC models
DIN Rail Mounted
17.5mm width
Thermal Magnetic
10kA Short Circuit Interrupting Capacity
Positive Trip Indicator