Altech Corp. Metric Pin Spacing Front Wire Circuit Terminal Blocks 29.006

Description
For use when standard size printed circuit terminal blocks are too large for available space or where a very small circuit board is utilized. Our new subminiature design offers a low profile, an extremely small "footprint" and the highest circuit density available. Features: Multipole, Single Mold Design Up to 7 Circuits Per Inch Housing Material: Polyamide 6.6 Standard Color: Gray
Request a Quote Datasheet
Description
For use when standard size printed circuit terminal blocks are too large for available space or where a very small circuit board is utilized. Our new subminiature design offers a low profile, an extremely small "footprint" and the highest circuit density available. Features: Multipole, Single Mold Design Up to 7 Circuits Per Inch Housing Material: Polyamide 6.6 Standard Color: Gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 29.006 - Altech Corp.
Flemington, NJ, USA
Metric Pin Spacing Front Wire Circuit Terminal Blocks
29.006
Metric Pin Spacing Front Wire Circuit Terminal Blocks 29.006
For use when standard size printed circuit terminal blocks are too large for available space or where a very small circuit board is utilized. Our new subminiature design offers a low profile, an extremely small "footprint" and the highest circuit density available. Features: Multipole, Single Mold Design Up to 7 Circuits Per Inch Housing Material: Polyamide 6.6 Standard Color: Gray

For use when standard size printed circuit terminal blocks are too large for available space or where a very small circuit board is utilized.

Our new subminiature design offers a low profile, an extremely small "footprint" and the highest circuit density available.

Features:

  • Multipole, Single Mold Design
  • Up to 7 Circuits Per Inch
  • Housing Material: Polyamide 6.6
  • Standard Color: Gray
Buy Now Datasheet
Terminal Blocks - 29.006 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
29.006
Terminal Blocks 29.006
PCB Terminal, Front Wire, 6 Pole, 3.50mm

PCB Terminal, Front Wire, 6 Pole, 3.50mm

Buy Now
PCB, Terminal Block; 28 to 16 AWG; 6; Front; 6 A; 300 V; Tubular Screw - 70078389 - Allied Electronics, Inc.
Fort Worth, TX, USA
PCB, Terminal Block; 28 to 16 AWG; 6; Front; 6 A; 300 V; Tubular Screw
70078389
PCB, Terminal Block; 28 to 16 AWG; 6; Front; 6 A; 300 V; Tubular Screw 70078389
Terminal Block, Tubular Screw Clamp, Polyamide 6.6 Body Material, Gray Color, 0.138 in. Pin Spacing Use for cost sensitive applications where infrequent wire terminations are expected. UL, CSA, IEC/VDE. AK550. 3.5 mm (0.138") pin spacing, 6 A, 300 V, 28-16 AWG. 8.3 mm (0.33") high, with wire protector. Subminiature design provides small footprint and the highest circuit density available. 0.9 mm (0.035") dia. round pins. Color: Gray. Front, Top Wire Entry Up to 15 A, 300 V, 28-14 AWG Modular and Single Mold Standard Color: Gray

Terminal Block, Tubular Screw Clamp, Polyamide 6.6 Body Material, Gray Color, 0.138 in. Pin Spacing
Use for cost sensitive applications where infrequent wire terminations are expected. UL, CSA, IEC/VDE.
AK550. 3.5 mm (0.138") pin spacing, 6 A, 300 V, 28-16 AWG. 8.3 mm (0.33") high, with wire protector. Subminiature design provides small footprint and the highest circuit density available. 0.9 mm (0.035") dia. round pins. Color: Gray.

  • Front, Top Wire Entry
  • Up to 15 A, 300 V, 28-14 AWG
  • Modular and Single Mold
  • Standard Color: Gray
Supplier's Site
Fixed Terminal Blocks - 29.006 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
29.006
Fixed Terminal Blocks 29.006
Fixed Terminal Blocks AK550/6wp PCB

Fixed Terminal Blocks AK550/6wp PCB

Buy Now Datasheet

Technical Specifications

  Altech Corp. Powell Electronics, Inc. Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 29.006 29.006 70078389 29.006
Product Name Metric Pin Spacing Front Wire Circuit Terminal Blocks Terminal Blocks PCB, Terminal Block; 28 to 16 AWG; 6; Front; 6 A; 300 V; Tubular Screw Fixed Terminal Blocks
Mounting Options PCB PCB PCB
Termination Options Screw Clamp PCB Screw Clamp; Fixed/Solder Through Hole
Terminal Block Type Single Feed Through; PCB Terminal Blocks Single Feed Through Fixed Terminal Blocks
# of Contacts 6 6
Orientation 90° 90° Front
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2223.5 - Powell Electronics, Inc.
Specs
North American 14 AWG
View Details
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 29.012 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type Single Feed Through; PCB Terminal Blocks
View Details
4 suppliers
Terminals - 2219.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 18 AWG
View Details