SOCKET,DOUBLE-ROW,,G
TERMINAL BLOCK, PLUGGABLE, 24POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:24Position
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 39-XW4N-24D2-A-ND | 28AJ0558 |
| Product Name | Terminal Blocks - Headers, Plugs and Sockets | Terminal Block, Pluggable, 24Pos, 16Awg; Pitch Spacing Omron Electronic Components |
| Mounting Options | Free Hanging (In-Line) | |
| Termination Options | Screw Clamp; Spring Clamp | |
| Features | Terminal Plug; Lever Actuated | |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | |
| Terminal Block Type | Dual level |