"Din Rail Top Hat 0.591"" W x 0.217"" H (15.00mm x 5.50mm) Slotted Steel 39.370"" (1000.00mm)"
DIN Mounting Rail, Steel Material, 1 m Length
DIN Rail is slotted for easy mounting. Material: Steel, zinc plated, yellow chromated. Standard Length: 1 m (3 ft., 3 in.).
This comply with DIN 50045, 50022 and 50035 standards. DIN Rails have been accepted throughout the world, allowing the designer to mount a wide variety of control components, devices, terminal blocks, etc. on the same rail.
| DigiKey | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | DIN Rail | DIN Rail |
| Product Number | 1920-1123-ND | 70077223 |
| Product Name | DIN Rail Channel | DIN Rail; Steel; Zinc; Perforated Steel; 1 m |