Allen-Bradley / Rockwell Automation IEC 35mm x 7.5mm x 1 m DIN Rail 199-DR1

Description
DIN Mounting Rail, Zinc Plated, Chromated Steel, 35mm x 7.5mm DIN Rail, 1 Meter (Pkg. Qty. 10)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Milwaukee, WI, United States
IEC 35mm x 7.5mm x 1 m DIN Rail
199-DR1
IEC 35mm x 7.5mm x 1 m DIN Rail 199-DR1
DIN Mounting Rail, Zinc Plated, Chromated Steel, 35mm x 7.5mm DIN Rail, 1 Meter (Pkg. Qty. 10)

DIN Mounting Rail, Zinc Plated, Chromated Steel, 35mm x 7.5mm DIN Rail, 1 Meter (Pkg. Qty. 10)

Supplier's Site

Technical Specifications

  Allen-Bradley / Rockwell Automation
Product Category DIN Rail
Product Number 199-DR1
Product Name IEC 35mm x 7.5mm x 1 m DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail, 15 x 5.5 mm - 1492-DR3 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
DIN Rail, 35 x 15 mm - 1492-DR9 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Allen-Bradley / Rockwell Automation
View Details
DIN Rail, 35 x 7.5 mm - 1492-DR5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details