RS Components, Ltd. 3910203

Description
DIN Rail Length = 1m Width = 35mm Height = 10mm Material = Aluminium
Request a Quote
Description
DIN Rail Length = 1m Width = 35mm Height = 10mm Material = Aluminium
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 3910203 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Length = 1m Width = 35mm Height = 10mm Material = Aluminium

DIN Rail
Length = 1m
Width = 35mm
Height = 10mm
Material = Aluminium

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category DIN Rail
Product Number 3910203
Unlock Full Specs
to access all available technical data

Similar Products

 - 467359 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 4261518 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 769917 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 6663225 - RS Components, Ltd.
RS Components, Ltd.
View Details