The 22mm illuminated push-pull button is designed for control circuits with pilot light indication. It has a degree of protection rated IP65 per IEC 529 and meets NEMA Type 4X and 12 per UL50. The device operates within a temperature range of -25°C to +70°C and uses an LED module with a service life of 100,000 hours at 25°C ambient temperature. Current consumption is max. 10 mA at 220 VDC. Terminal capacity supports 0.5 mm² to 2.5 mm² wire sizes. Short circuit protection is available on specific request. The part complies with IEC 60947-5-1, UL508, CSA C22.2 No. 14-95, and other listed standards. Mechanical life exceeds 1 million operations.
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.
Features:
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.
Features:
Muhsroom illuminated push-pull with LED bulb, bulb holder, and mounting bracket
PushButton Oper,22mm,Ill,Amber
| Altech Corp. | Altech Corp. | Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 2ALMPP5LB-230 | 2ALMPP5LB-230 | 2ALMPP5LB-230 | 2ALMPP5LB-230 |
| Product Name | 22mm Illuminated Push-Pull Buttons | 22mm Illuminated Mushroom Momentary Push Buttons | Push Buttons/ 22 mm LED Illuminated Mushroom Metal Operators | Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Mushroom | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Push-Pull | Alternate Contact (Push-Push) | ||
| Configuration | Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature) | |||
| Switch Dimensions | 40mm head | |||
| Terminal Type | Screw Terminals |