Altech Corp. Push Buttons/ 22 mm LED Illuminated Metal Selector Switch Operators 2ASL1LB-3-110

Description
Selector with bulb holder, LED bulb and mounting bracket
Request a Quote
Description
Selector with bulb holder, LED bulb and mounting bracket
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

22mm LED illuminated metal selector switch operator with maintained function, white color, and 110 VAC/DC voltage rating for three-position operation. Designed for NEMA Type 4X and 12 environments, it includes a bulb holder, LED bulb, and mounting bracket. Compatible with up to four separate contact blocks, sold independently, which can be stacked for a total of six circuits. Panel mount with mounting screws.

Datasheet Summary
Powered by GS/AI

22mm LED illuminated metal selector switch operator with maintained function, white color, and 110 VAC/DC voltage rating for three-position operation. Designed for NEMA Type 4X and 12 environments, it includes a bulb holder, LED bulb, and mounting bracket. Compatible with up to four separate contact blocks, sold independently, which can be stacked for a total of six circuits. Panel mount with mounting screws.

Suppliers

Company
Product
Description
Supplier Links
Flemington, NJ, USA
Push Buttons/ 22 mm LED Illuminated Metal Selector Switch Operators
2ASL1LB-3-110
Push Buttons/ 22 mm LED Illuminated Metal Selector Switch Operators 2ASL1LB-3-110
Selector with bulb holder, LED bulb and mounting bracket

Selector with bulb holder, LED bulb and mounting bracket

Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Pushbutton Switches
Product Number 2ASL1LB-3-110
Product Name Push Buttons/ 22 mm LED Illuminated Metal Selector Switch Operators
Max AC Voltage Rating 110 volts
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL5LB-1-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Specs
Max AC Voltage Rating 48 volts
Max DC Voltage Rating 48 volts
View Details
22mm Illuminated  Selector Push Buttons - 2ASL6LB-1-230 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details