Altech Corp. Proximity Sensors 9966-5665

Description
ITBN-M30-S10 -FL-530VDC
Request a Quote
Description
ITBN-M30-S10 -FL-530VDC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 9966-5665 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Proximity Sensors
9966-5665
Proximity Sensors 9966-5665
ITBN-M30-S10 -FL-530VDC

ITBN-M30-S10 -FL-530VDC

Buy Now
Sheung Wan, Hong Kong
Proximity Sensors
9966-5665
Proximity Sensors 9966-5665
Proximity Sensors ITBN-M30-S10 -FL-530VDC

Proximity Sensors ITBN-M30-S10 -FL-530VDC

Buy Now

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors
Product Number 9966-5665 9966-5665
Product Name Proximity Sensors Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Hardware - 08317816564 - Powell Electronics, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
View Details
Inductive Proximity Sensors - 5000005414-SE - TE Connectivity
Specs
Operation Distance 0.3140 inch (7.98 mm)
Switching Frequency 0.2000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details