Altech Corp. Proximity Sensors 9962-1533

Description
ILTR-L01-S40 -NF-1030VDC
Request a Quote
Description
ILTR-L01-S40 -NF-1030VDC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 9962-1533 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Proximity Sensors
9962-1533
Proximity Sensors 9962-1533
ILTR-L01-S40 -NF-1030VDC

ILTR-L01-S40 -NF-1030VDC

Buy Now
Sheung Wan, Hong Kong
Proximity Sensors
9962-1533
Proximity Sensors 9962-1533
Proximity Sensors ILTR-L01-S40 -NF-1030VDC

Proximity Sensors ILTR-L01-S40 -NF-1030VDC

Buy Now

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors
Product Number 9962-1533 9962-1533
Product Name Proximity Sensors Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Block Sensors - 9863-2764 - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.1600 inch (4.06 mm)
View Details
2 suppliers
Photoelectric Proximity Sensors - 5000002966-SE - TE Connectivity
Specs
Operation Distance 39.37 inch (1000 mm)
Switch Type Normally Open; Normally Closed
View Details