Altech Corp. I/O OPTO CARRIER;2 ISOLATED POS 8955.0/B

Description
Link incompatible systems, or expand the capabilities of your logic system with Altech interface and electronic modules and carriers. These DIN rail- or panel-mounted printed circuit board modules and carriers give design flexibility, simplify panel layouts and reduce maintenance and downtime. Modules are supplied completely assembled, with ready to wire screw-cage clamp terminal blocks in an extruded track, and can be mounted on 35 or 32 mm DIN rail, or directly to panels. Order ready-made modules, or mount your own printed circuit boards into Altech mounting tracks. If your needs go beyond our comprehensive range of standard interface and electronic modules, Altech can custom design modules that meet even the most sophisticated requirements. Provide a flexible, cost-effective transition between high-density connectors, and high-quality screw-cage clamp terminal blocks in communications, data processing, process control and other industrial applications. Equipped with component solder pads for easy insertion of circuit building components. DIN rail-mount, panel-mount available. Mount standard optocoupler input/output (I/O) modules in a high-density arrangement for logic output to field devices, or for input of field data to the controller. Altech I/O carriers can accept up to 16 industry standard 0.6" (15.24 mm) I/O modules in any combination — input, output, AC or DC from most manufacturers. 1-, 2- and 4-isolated position versions with 5, 15 and 24 VDC logic; and 4-, 8- and 16-bussed (logic power) versions with 5 to 24 VDC. Screw Cage Clamp Connector Integral Sockets, Retaining Nut Field Voltage Rating: 280 VAC/VDC LED Indicator, Fuse Protection DIN Rail-Mount, Panel-Mount Available
Description
Link incompatible systems, or expand the capabilities of your logic system with Altech interface and electronic modules and carriers. These DIN rail- or panel-mounted printed circuit board modules and carriers give design flexibility, simplify panel layouts and reduce maintenance and downtime. Modules are supplied completely assembled, with ready to wire screw-cage clamp terminal blocks in an extruded track, and can be mounted on 35 or 32 mm DIN rail, or directly to panels. Order ready-made modules, or mount your own printed circuit boards into Altech mounting tracks. If your needs go beyond our comprehensive range of standard interface and electronic modules, Altech can custom design modules that meet even the most sophisticated requirements. Provide a flexible, cost-effective transition between high-density connectors, and high-quality screw-cage clamp terminal blocks in communications, data processing, process control and other industrial applications. Equipped with component solder pads for easy insertion of circuit building components. DIN rail-mount, panel-mount available. Mount standard optocoupler input/output (I/O) modules in a high-density arrangement for logic output to field devices, or for input of field data to the controller. Altech I/O carriers can accept up to 16 industry standard 0.6" (15.24 mm) I/O modules in any combination — input, output, AC or DC from most manufacturers. 1-, 2- and 4-isolated position versions with 5, 15 and 24 VDC logic; and 4-, 8- and 16-bussed (logic power) versions with 5 to 24 VDC. Screw Cage Clamp Connector Integral Sockets, Retaining Nut Field Voltage Rating: 280 VAC/VDC LED Indicator, Fuse Protection DIN Rail-Mount, Panel-Mount Available

Suppliers

Company
Product
Description
Supplier Links
I/O OPTO CARRIER;2 ISOLATED POS - 70078020 - Allied Electronics, Inc.
Fort Worth, TX, USA
I/O OPTO CARRIER;2 ISOLATED POS
70078020
I/O OPTO CARRIER;2 ISOLATED POS 70078020
Link incompatible systems, or expand the capabilities of your logic system with Altech interface and electronic modules and carriers. These DIN rail- or panel-mounted printed circuit board modules and carriers give design flexibility, simplify panel layouts and reduce maintenance and downtime. Modules are supplied completely assembled, with ready to wire screw-cage clamp terminal blocks in an extruded track, and can be mounted on 35 or 32 mm DIN rail, or directly to panels. Order ready-made modules, or mount your own printed circuit boards into Altech mounting tracks. If your needs go beyond our comprehensive range of standard interface and electronic modules, Altech can custom design modules that meet even the most sophisticated requirements. Provide a flexible, cost-effective transition between high-density connectors, and high-quality screw-cage clamp terminal blocks in communications, data processing, process control and other industrial applications. Equipped with component solder pads for easy insertion of circuit building components. DIN rail-mount, panel-mount available. Mount standard optocoupler input/output (I/O) modules in a high-density arrangement for logic output to field devices, or for input of field data to the controller. Altech I/O carriers can accept up to 16 industry standard 0.6" (15.24 mm) I/O modules in any combination — input, output, AC or DC from most manufacturers. 1-, 2- and 4-isolated position versions with 5, 15 and 24 VDC logic; and 4-, 8- and 16-bussed (logic power) versions with 5 to 24 VDC. Screw Cage Clamp Connector Integral Sockets, Retaining Nut Field Voltage Rating: 280 VAC/VDC LED Indicator, Fuse Protection DIN Rail-Mount, Panel-Mount Available

Link incompatible systems, or expand the capabilities of your logic system with Altech interface and electronic modules and carriers. These DIN rail- or panel-mounted printed circuit board modules and carriers give design flexibility, simplify panel layouts and reduce maintenance and downtime. Modules are supplied completely assembled, with ready to wire screw-cage clamp terminal blocks in an extruded track, and can be mounted on 35 or 32 mm DIN rail, or directly to panels. Order ready-made modules, or mount your own printed circuit boards into Altech mounting tracks. If your needs go beyond our comprehensive range of standard interface and electronic modules, Altech can custom design modules that meet even the most sophisticated requirements.
Provide a flexible, cost-effective transition between high-density connectors, and high-quality screw-cage clamp terminal blocks in communications, data processing, process control and other industrial applications. Equipped with component solder pads for easy insertion of circuit building components. DIN rail-mount, panel-mount available.
Mount standard optocoupler input/output (I/O) modules in a high-density arrangement for logic output to field devices, or for input of field data to the controller. Altech I/O carriers can accept up to 16 industry standard 0.6" (15.24 mm) I/O modules in any combination — input, output, AC or DC from most manufacturers. 1-, 2- and 4-isolated position versions with 5, 15 and 24 VDC logic; and 4-, 8- and 16-bussed (logic power) versions with 5 to 24 VDC.

  • Screw Cage Clamp Connector
  • Integral Sockets, Retaining Nut
  • Field Voltage Rating: 280 VAC/VDC
  • LED Indicator, Fuse Protection
  • DIN Rail-Mount, Panel-Mount Available
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category IC Interfaces
Product Number 70078020
Product Name I/O OPTO CARRIER;2 ISOLATED POS
Device Type Peripherals
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 752-A5350CA-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -10 C (14 F)
View Details
6 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-424 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Controllers - ADM6999A2T1-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Line / Bus Controller
Supply Voltage Other; 2.8V ~ 3.465V
Operating Temperature 0 to 115 C (32 to 239 F)
View Details
4 suppliers