Altech Corp. Relays 8935.2

Description
Interface Relay Module, 1Ch
Request a Quote Datasheet
Description
Interface Relay Module, 1Ch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - 8935.2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Relays
8935.2
Relays 8935.2
Interface Relay Module, 1Ch

Interface Relay Module, 1Ch

Buy Now
Relay;E-Mech;Gen Purp;SPDT;Cur-Rtg 8A;Ctrl-V 110AC;Vol-Rtg 250/30AC/DC;5 Pin - 70078505 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Gen Purp;SPDT;Cur-Rtg 8A;Ctrl-V 110AC;Vol-Rtg 250/30AC/DC;5 Pin
70078505
Relay;E-Mech;Gen Purp;SPDT;Cur-Rtg 8A;Ctrl-V 110AC;Vol-Rtg 250/30AC/DC;5 Pin 70078505
Traditional relay interfaces in a high density package. Protect equipment, devices and components from feed-back and cross-system overvoltages by isolating electrical and electronic circuits. Bussed or isolated coil circuits. Supplied with relays modules only. Units without relays are available. Indicator and DC protection diodes. Available up to 110 VDC, 220 VAC with coil circuits. Contact circuits rated 250 V, 10 A (SPDT) or 2 × 8 A (DPDT) or 15 A (SPDT isolated only); 30-14 AWG. Screw Cage Clamp Connectors LED Coil Voltage Indicators Reverse DC Polarity LED Protection Surge Protection with DC Coil DIN Rail Mount, Panel Mount Available

Traditional relay interfaces in a high density package. Protect equipment, devices and components from feed-back and cross-system overvoltages by isolating electrical and electronic circuits. Bussed or isolated coil circuits. Supplied with relays modules only. Units without relays are available. Indicator and DC protection diodes. Available up to 110 VDC, 220 VAC with coil circuits. Contact circuits rated 250 V, 10 A (SPDT) or 2 × 8 A (DPDT) or 15 A (SPDT isolated only); 30-14 AWG.

  • Screw Cage Clamp Connectors
  • LED Coil Voltage Indicators
  • Reverse DC Polarity LED Protection
  • Surge Protection with DC Coil
  • DIN Rail Mount, Panel Mount Available
Supplier's Site
Sheung Wan, Hong Kong
Industrial Relays
8935.2
Industrial Relays 8935.2
Industrial Relays Interface Relay Module, 1Ch

Industrial Relays Interface Relay Module, 1Ch

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays
Product Number 8935.2 70078505 8935.2
Product Name Relays Relay;E-Mech;Gen Purp;SPDT;Cur-Rtg 8A;Ctrl-V 110AC;Vol-Rtg 250/30AC/DC;5 Pin Industrial Relays
Relay Type General
Mounting DIN
Poles Single Pole (SP)
Throw Double Throw
Operating Temp -40 to 158 F (-40 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

100A~150A DC POWER RELAY - CHDR - Churod Americas, Inc.
Specs
Relay Type Machine Control (Heavy Duty) Relay
Mounting PCBoard
Poles Single Pole (SP)
View Details
Power Relays - FTR-H2 - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Power Relays - 1-1393766-9 - TE Connectivity
Specs
Poles Four Pole (4P)
Number if >4 4 #
Approvals EU ELV Compliant with Exemptions; RoHS
View Details