Altech Corp. Relays 8907.3

Description
Interface Relay Module, 4 Ch
Request a Quote Datasheet
Description
Interface Relay Module, 4 Ch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - 8907.3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Relays
8907.3
Relays 8907.3
Interface Relay Module, 4 Ch

Interface Relay Module, 4 Ch

Buy Now
Fort Worth, TX, USA
Relay;E-Mech;High Current;SPDT;Cur-Rtg 15A;Ctrl-V 12DC;Vol-Rtg 250/30AC/DC
70078376
Relay;E-Mech;High Current;SPDT;Cur-Rtg 15A;Ctrl-V 12DC;Vol-Rtg 250/30AC/DC 70078376
Interfaces Relay Modules, High Current Isolated Channels,15 A, DIN Rail Mount Isolated channels, SPDT(C), 15 A resistive contacts, 8 A inductive, 30 VDC/250 VAC. Tungsten (TV-3) 3 A/120 VAC. 1⁄3 HP at 120 VAC, 1⁄2 HP at 250 VAC. Break: 4000 VA. DIN rail mount, panel mount available. Coil amperage includes LED current. A true high-current rating in a DIN Rail mount miniature relay module. The miniature relays used in the Altech RMH have a SPDT (Form C) 16 Amp continuous current rating, developed from dual 8 Amp contacts that are internally connected in parallel. The relay socket is rated dual 8 Amp.

Interfaces Relay Modules, High Current Isolated Channels,15 A, DIN Rail Mount
Isolated channels, SPDT(C), 15 A resistive contacts, 8 A inductive, 30 VDC/250 VAC. Tungsten (TV-3) 3 A/120 VAC. 1⁄3 HP at 120 VAC, 1⁄2 HP at 250 VAC. Break: 4000 VA. DIN rail mount, panel mount available. Coil amperage includes LED current.
A true high-current rating in a DIN Rail mount miniature relay module. The miniature relays used in the Altech RMH have a SPDT (Form C) 16 Amp continuous current rating, developed from dual 8 Amp contacts that are internally connected in parallel. The relay socket is rated dual 8 Amp.

Supplier's Site
Sheung Wan, Hong Kong
Industrial Relays
8907.3
Industrial Relays 8907.3
Industrial Relays Interface Relay Module, 4 Ch

Industrial Relays Interface Relay Module, 4 Ch

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays
Product Number 8907.3 70078376 8907.3
Product Name Relays Relay;E-Mech;High Current;SPDT;Cur-Rtg 15A;Ctrl-V 12DC;Vol-Rtg 250/30AC/DC Industrial Relays
Mounting DIN
Poles Single Pole (SP)
Throw Double Throw
Operating Temp -40 to 158 F (-40 to 70 C)
Maximum Switching Current 15.00 amps
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Safety Relays - 56.OA03.4826 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
Automotive Relays - FTR-P3 (24V car battery) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Force Guided Relays - 2861765 - RS Components, Ltd.
Specs
Approvals RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
DC Power 3 watts
View Details