Altech Corp. AL Series Enclosures 150-002

Description
Enclosure, Cast Aluminum, Dark Gray
Request a Quote Datasheet
Description
Enclosure, Cast Aluminum, Dark Gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AL Series Enclosures - 150-002 - Altech Corp.
Flemington, NJ, USA
AL Series Enclosures
150-002
AL Series Enclosures 150-002
Enclosure, Cast Aluminum, Dark Gray

Enclosure, Cast Aluminum, Dark Gray

Buy Now Datasheet
Enclosures, Boxes, & Cases - 150-002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
150-002
Enclosures, Boxes, & Cases 150-002
AL66-3, Aluminum Enclosure

AL66-3, Aluminum Enclosure

Buy Now
Boxes - 150-002-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Silver Hand Held, Cover Included X 1.340"" (34.04mm)"

"Box Metal, Aluminum Silver Hand Held, Cover Included X 1.340"" (34.04mm)"

Buy Now Datasheet
Enclosure, Aluminum; Cast Aluminum, Al Si 12; 2.52 in.; 2.28 in.; 1.34 in. - 70075185 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure, Aluminum; Cast Aluminum, Al Si 12; 2.52 in.; 2.28 in.; 1.34 in.
70075185
Enclosure, Aluminum; Cast Aluminum, Al Si 12; 2.52 in.; 2.28 in.; 1.34 in. 70075185
Al Si 12, Silver Gray, Temperature Range -40 to 100 °C, Cast Aluminum Enclosures Aluminum enclosures are used in harsh industrial environments for power distribution, electronics, measurements and control techniques, pneumatic and hydraulic applications. Standard Color: Gray IP 65; NEMA 4X Protection Stainless Steel Cover Screws Copper Plated Ground Screws

Al Si 12, Silver Gray, Temperature Range -40 to 100 °C, Cast Aluminum Enclosures
Aluminum enclosures are used in harsh industrial environments for power distribution, electronics, measurements and control techniques, pneumatic and hydraulic applications.

  • Standard Color: Gray
  • IP 65; NEMA 4X Protection
  • Stainless Steel Cover Screws
  • Copper Plated Ground Screws
Supplier's Site

Technical Specifications

  Altech Corp. Powell Electronics, Inc. DigiKey Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 150-002 150-002 150-002-ND 70075185
Product Name AL Series Enclosures Enclosures, Boxes, & Cases Boxes Enclosure, Aluminum; Cast Aluminum, Al Si 12; 2.52 in.; 2.28 in.; 1.34 in.
Type Electronic and Instrument Enclosures Junction Box Junction Box
Shape Rectangular
Length 2.52 inch (64.01 mm) 2.52 inch (64.01 mm)
Width 2.28 inch (57.91 mm) 2.28 inch (57.91 mm)
Depth 1.34 inch (34.04 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 106-004 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.33 inch (110 mm)
View Details
3 suppliers
AL Series Enclosures - 150-012 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10.24 inch (260 mm)
View Details
4 suppliers
TK Series Enclosures - 112-015 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers
TK Series Enclosures - 106-514 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers