Takachi Electronics Enclosure Co., Ltd. Pcb Box Enclosure, Aluminium, Black; Enclosure Type Takachi MXA4-7-11BBP

Description
PCB BOX ENCLOSURE, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:35mm; External Width - Metric:70mm; External Depth - Metric:112mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes
Datasheet
Description
PCB BOX ENCLOSURE, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:35mm; External Width - Metric:70mm; External Depth - Metric:112mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pcb Box Enclosure, Aluminium, Black; Enclosure Type Takachi - 83X9853 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Box Enclosure, Aluminium, Black; Enclosure Type Takachi
83X9853
Pcb Box Enclosure, Aluminium, Black; Enclosure Type Takachi 83X9853
PCB BOX ENCLOSURE, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:35mm; External Width - Metric:70mm; External Depth - Metric:112mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes

PCB BOX ENCLOSURE, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:35mm; External Width - Metric:70mm; External Depth - Metric:112mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 83X9853
Product Name Pcb Box Enclosure, Aluminium, Black; Enclosure Type Takachi
Length 1.38 inch (35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
TK Series Enclosures - 137-501 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 2.56 inch (65.02 mm)
View Details
3 suppliers
Raspberry Pi 4B heatsink case - RPH series - RPH Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures; Console Enclosures; PC Enclosures
Shape Rectangular
Length 1.18 to 1.24 inch (30 to 31.5 mm)
View Details
System enclosure - 850-819/002-000 - WAGO
Specs
Length 3.74 inch (95 mm)
Width 11.61 inch (295 mm)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details