Altech Corp. TK Series Enclosures 110-416

Description
Enclosure, Polystyrene, Gray, Smooth Sides
Request a Quote
Description
Enclosure, Polystyrene, Gray, Smooth Sides
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TK Series Enclosure, part number 110-416, is constructed from polystyrene and features a smooth sidewall design. It has a protection level of IP66, which corresponds to NEMA Type 4X and 12/12K, making it suitable for harsh environments. The enclosure is available in light gray and is UL recognized. It can operate within a temperature range of -40°C to 70°C (-40°F to 158°F). The enclosure includes multiple mounting options and can be fitted with either a standard gray cover or a transparent cover. Additionally, various accessories such as mounting plates and hinge kits are available to enhance functionality. This enclosure is ideal for applications requiring robust protection and versatility in mounting configurations.

Datasheet Summary
Powered by GS/AI

The TK Series Enclosure, part number 110-416, is constructed from polystyrene and features a smooth sidewall design. It has a protection level of IP66, which corresponds to NEMA Type 4X and 12/12K, making it suitable for harsh environments. The enclosure is available in light gray and is UL recognized. It can operate within a temperature range of -40°C to 70°C (-40°F to 158°F). The enclosure includes multiple mounting options and can be fitted with either a standard gray cover or a transparent cover. Additionally, various accessories such as mounting plates and hinge kits are available to enhance functionality. This enclosure is ideal for applications requiring robust protection and versatility in mounting configurations.

Suppliers

Company
Product
Description
Supplier Links
TK Series Enclosures - 110-416 - Altech Corp.
Flemington, NJ, USA
TK Series Enclosures
110-416
TK Series Enclosures 110-416
Enclosure, Polystyrene, Gray, Smooth Sides

Enclosure, Polystyrene, Gray, Smooth Sides

Buy Now Datasheet
Enclosures, Boxes, & Cases - 110-416 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
110-416
Enclosures, Boxes, & Cases 110-416
PS1813-9-o,180x130x9 0mm Enclosure

PS1813-9-o,180x130x90mm Enclosure

Buy Now

Technical Specifications

  Altech Corp. Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number 110-416 110-416
Product Name TK Series Enclosures Enclosures, Boxes, & Cases
Type Electronic and Instrument Enclosures Junction Box
Shape Rectangular
Length 7.09 inch (180 mm)
Width 5.12 inch (130 mm)
Depth 3.54 inch (89.92 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 127-906 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
3 suppliers
TG Series Enclosures - 100-406-01 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.38 inch (162 mm)
View Details
2 suppliers
TK Series Enclosures - 137-002 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.7 inch (93.98 mm)
View Details
3 suppliers
TK Series Enclosures - 130-511 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10 inch (254 mm)
View Details
2 suppliers