Altech Corp. Terminal Blocks 5702.3

Description
Interface Module, DM8-S3
Request a Quote Datasheet
Description
Interface Module, DM8-S3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 5702.3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
5702.3
Terminal Blocks 5702.3
Interface Module, DM8-S3

Interface Module, DM8-S3

Buy Now
DIN Rail Terminal Blocks - 5702.3 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
5702.3
DIN Rail Terminal Blocks 5702.3
DIN Rail Terminal Blocks DM8-S3 DIODE MODULE 8P 3A

DIN Rail Terminal Blocks DM8-S3 DIODE MODULE 8P 3A

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 5702.3 5702.3
Product Name Terminal Blocks DIN Rail Terminal Blocks
Mounting Options 32 mm DIN Rail; 35 mm DIN Rail
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type DIN Rail Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Terminal Blocks - BB-CON-WR3 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details
Type 94.82 - Screw terminal (Plate clamp) socket - 9482 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); EAC-1, CSA, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
ESI Junction & Terminal boxes - high quality stainless steel distribution boxes - BARTEC
Specs
Operating Temperature -40 to 27 C (-40 to 80 F)
Body Material 1.4404, AISI 316 L high quality stainless steel or 1.4301, AISI 304 high quality stainless steelSurface: painted, electro polished or acid treated
View Details
Terminal Block, Barrier, 2 Position, 4/0Awg; No. Of Rows Blockmaster Electronics - 12P6805 - Newark, An Avnet Company
Specs
Mounting Options 35 mm DIN Rail
Voltage Rating 600 volts
Current Rating 250 amps
View Details