Altech Corp. Gland, Cable; Polyamide 6; 7 to 14 mm Diameter, Cord Range; Metric; M 25 x 1.5 5308 962

Description
Polyamide 6 Body, Neoprene Seal, Metric Thread, Cable Glands Maximum strain relief through clamping range IP 68 achieved without seal rings Trapezoidal thread with high torque guarantees tight and permanent fit of the dome nut Gas and water-tight Polyamide 6 Housing Neoprene Sealing Sleeve IP 68 Achieved without Seal Rings Trapezoidal Thread with High Torque Guarantees Tight and Permanent Fit of the Dome Nut Gas and Water Tight –25°C to 100°C (–13°F to 212°F) Temperature Range Widely Used, Suitable for Most Applications
Description
Polyamide 6 Body, Neoprene Seal, Metric Thread, Cable Glands Maximum strain relief through clamping range IP 68 achieved without seal rings Trapezoidal thread with high torque guarantees tight and permanent fit of the dome nut Gas and water-tight Polyamide 6 Housing Neoprene Sealing Sleeve IP 68 Achieved without Seal Rings Trapezoidal Thread with High Torque Guarantees Tight and Permanent Fit of the Dome Nut Gas and Water Tight –25°C to 100°C (–13°F to 212°F) Temperature Range Widely Used, Suitable for Most Applications

Suppliers

Company
Product
Description
Supplier Links
Gland, Cable; Polyamide 6; 7 to 14 mm Diameter, Cord Range; Metric; M 25 x 1.5 - 70074564 - Allied Electronics, Inc.
Fort Worth, TX, USA
Gland, Cable; Polyamide 6; 7 to 14 mm Diameter, Cord Range; Metric; M 25 x 1.5
70074564
Gland, Cable; Polyamide 6; 7 to 14 mm Diameter, Cord Range; Metric; M 25 x 1.5 70074564
Polyamide 6 Body, Neoprene Seal, Metric Thread, Cable Glands Maximum strain relief through clamping range IP 68 achieved without seal rings Trapezoidal thread with high torque guarantees tight and permanent fit of the dome nut Gas and water-tight Polyamide 6 Housing Neoprene Sealing Sleeve IP 68 Achieved without Seal Rings Trapezoidal Thread with High Torque Guarantees Tight and Permanent Fit of the Dome Nut Gas and Water Tight –25°C to 100°C (–13°F to 212°F) Temperature Range Widely Used, Suitable for Most Applications

Polyamide 6 Body, Neoprene Seal, Metric Thread, Cable Glands

  • Maximum strain relief through clamping range
  • IP 68 achieved without seal rings
  • Trapezoidal thread with high torque guarantees tight and permanent fit of the dome nut
  • Gas and water-tight
  • Polyamide 6 Housing
  • Neoprene Sealing Sleeve
  • IP 68 Achieved without Seal Rings
  • Trapezoidal Thread with High Torque Guarantees Tight and Permanent Fit of the Dome Nut
  • Gas and Water Tight
  • –25°C to 100°C (–13°F to 212°F) Temperature Range
  • Widely Used, Suitable for Most Applications
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Sealing Glands
Product Number 70074564
Product Name Gland, Cable; Polyamide 6; 7 to 14 mm Diameter, Cord Range; Metric; M 25 x 1.5
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Mid Power SPEC Pak ® Cable Gland (Pm23) - PS2T40-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 2 #
View Details
Rubber Strain Relief Cord Protector - CBS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Silicone
Mounting Size 0.2992 to 0.3268 inch (7.6 to 8.3 mm)
View Details
Multi-hole Metal Compression Seal Fitting - MHM - Conax Technologies
Specs
Application Pipe / Tube; Probes; Sensors
Material Stainless Steel
Mounting Size 0.2500 to 0.8400 inch (6.35 to 21.34 mm)
View Details
Cable Glands - 2100601 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel plated brass
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details