The TK 1813 enclosure in polycarbonate with a tinted transparent cover and smooth sidewalls, model 130-516, is designed for general-purpose protection with IP66 and NEMA 4X/12/12K ratings. It measures 111 mm in height (4.37 in), 180 mm in width (7.09 in), and 130 mm in depth (5.12 in). The enclosure has a polyurethane gasket and operates within a temperature range of -40°C to 120°C. It is UL recognized.
Enclosure, Polycarbonate, Gray with tinted transparent cover, Smooth Sides
PC1813-11-to 180x130x111mm Enclosure
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 130-516 | 130-516 |
| Product Name | TK Series Enclosures | Enclosures, Boxes, & Cases |
| Type | Electronic and Instrument Enclosures | Junction Box |
| Shape | Rectangular | |
| Length | 7.09 inch (180 mm) | |
| Width | 5.12 inch (130 mm) | |
| Depth | 4.37 inch (111 mm) |