4750726 -- CIRCUIT PROTECTION - ELECTRICAL, SPECIALTY FUSES
Altech Corp.
Circuit Protection - Electrical, Specialty Fuses
4750726
Description
FUSE 140A 690VAC 350VDC
-
Shenzhen Shengyu Electronics Technology Limited
Description
FUSE 140A 690VAC 350VDC
Suppliers
Circuit Protection - Electrical, Specialty Fuses
004750726
Supplier's Site
Technical Specifications
|
Product Category
|
Fuses |
|
Product Number
|
004750726 |
|
Product Name
|
Circuit Protection - Electrical, Specialty Fuses |
|
Rated Voltage
|
690 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Fuse Material
Ceramic; Brass Ceramic
Operating Temperature
70 C (158 F)
Rated Voltage
250 volts
View Details
KOA Speer Electronics, Inc.
Fuse Type
PC Board
Mounting
Solderable (Surface Mount Technology)
Approvals / Standards
UL
View Details
3 suppliers
Features
Fast Acting
Rated Voltage
63 volts
Rated Current
0.2500 amps
View Details
4 suppliers
Operating Temperature
-40 to 85 C (-40 to 185 F)
Rated Breaking Capacity
1500 amps
View Details