4750119 -- CIRCUIT PROTECTION - ELECTRICAL, SPECIALTY FUSES
Altech Corp.
Circuit Protection - Electrical, Specialty Fuses
4750119
Description
FUSE 80A 240VAC 120VDC
-
Shenzhen Shengyu Electronics Technology Limited
Description
FUSE 80A 240VAC 120VDC
Suppliers
Circuit Protection - Electrical, Specialty Fuses
004750119
Supplier's Site
Technical Specifications
|
Product Category
|
Fuses |
|
Product Number
|
004750119 |
|
Product Name
|
Circuit Protection - Electrical, Specialty Fuses |
|
Rated Voltage
|
240 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Fuse Material
Glass; Glass
Features
Time Lag
Rated Voltage
250 volts
View Details
KOA Speer Electronics, Inc.
Fuse Type
PC Board
Mounting
Solderable (Surface Mount Technology)
Approvals / Standards
UL
View Details
2 suppliers
Features
Fast Acting
Rated Voltage
63 volts
Rated Current
0.3750 amps
View Details
4 suppliers
Fuse Type
Miniature
Operating Temperature
-55 to 125 C (-67 to 257 F)
Rated Breaking Capacity
35 amps
View Details