4721226 -- CIRCUIT PROTECTION - ELECTRICAL, SPECIALTY FUSES
Altech Corp.
Circuit Protection - Electrical, Specialty Fuses
4721226
Description
FUSE 50A 690VAC 550VDC
-
Shenzhen Shengyu Electronics Technology Limited
Description
FUSE 50A 690VAC 550VDC
Suppliers
Circuit Protection - Electrical, Specialty Fuses
004721226
Supplier's Site
Technical Specifications
|
Product Category
|
Fuses |
|
Product Number
|
004721226 |
|
Product Name
|
Circuit Protection - Electrical, Specialty Fuses |
|
Rated Voltage
|
690 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Fuse Material
Glass; Glass
Features
Time Lag
Operating Temperature
-25 to 70 C (-13 to 158 F)
View Details
KOA Speer Electronics, Inc.
Fuse Type
PC Board
Mounting
Solderable (Surface Mount Technology)
Approvals / Standards
UL
View Details
2 suppliers
Features
Fast Acting
Rated Voltage
63 volts
Rated Current
0.2500 amps
View Details
4 suppliers
Approvals / Standards
CSA
Operating Temperature
-40 to 85 C (-40 to 185 F)
Rated Breaking Capacity
35 amps
View Details